AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are mechanically bonded, containing no added resins or adhesives. AVSil Needled Insulation is environmentally-frie
| AVS Industries | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | AB100S |
| Product Name | AVSil Needled Insulation (Shrunk) |
| Material | Quartz / Fused Silica; Ceramic |
| Applications | Aerospace; Automotive / Transportation; OEM; Thermal Insulation |
| Use Temperature | 2000 F (1093 C) |