AVS Industries Twisted AVSil Silica Rope TR-H-1

Description
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available - Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.
Description
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available - Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.

Suppliers

Company
Product
Description
Supplier Links
Twisted AVSil Silica Rope - TR-H-1 - AVS Industries
New Castle, DE, USA
Twisted AVSil Silica Rope
TR-H-1
Twisted AVSil Silica Rope TR-H-1
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available - Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.

AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available - Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number TR-H-1
Product Name Twisted AVSil Silica Rope
Type Cordage / Rope; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Packaging; High Temperature Packing and Sealing
Structural Features Coated / Sized
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Rope - 2479048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 882.0 lbs (400 kg)
View Details