Data Device Corporation (DDC) 14-Bit R/D-Monolithic Converter (SDC) RD-19240

Description
Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution with accuracies to 8 arc minutes. The converter may be configured for operation with a single +5VDC power supply. Programmable bandwidth for dual applications with a single converter and a velocity output used to replace tachometers may be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. The optional internal synthesized reference feature eliminates errors due to quadrature voltage and ensures operation with a rotor-to-stator phase shift of up to 45 degrees. Inputs may be configured for resolver, synchro, LVDT / RVDT and DC SIN / COS. Resolution:10, 12, or 14 bit. Accuracy:To 8 minutes. Tracking:To 1152rps.
Description
Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution with accuracies to 8 arc minutes. The converter may be configured for operation with a single +5VDC power supply. Programmable bandwidth for dual applications with a single converter and a velocity output used to replace tachometers may be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. The optional internal synthesized reference feature eliminates errors due to quadrature voltage and ensures operation with a rotor-to-stator phase shift of up to 45 degrees. Inputs may be configured for resolver, synchro, LVDT / RVDT and DC SIN / COS. Resolution:10, 12, or 14 bit. Accuracy:To 8 minutes. Tracking:To 1152rps.

Suppliers

Company
Product
Description
Supplier Links
14-Bit R/D-Monolithic Converter (SDC) - RD-19240 - Data Device Corporation (DDC)
Bohemia, NY, USA
14-Bit R/D-Monolithic Converter (SDC)
RD-19240
14-Bit R/D-Monolithic Converter (SDC) RD-19240
Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution with accuracies to 8 arc minutes. The converter may be configured for operation with a single +5VDC power supply. Programmable bandwidth for dual applications with a single converter and a velocity output used to replace tachometers may be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. The optional internal synthesized reference feature eliminates errors due to quadrature voltage and ensures operation with a rotor-to-stator phase shift of up to 45 degrees. Inputs may be configured for resolver, synchro, LVDT / RVDT and DC SIN / COS. Resolution:10, 12, or 14 bit. Accuracy:To 8 minutes. Tracking:To 1152rps.

Description:

The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution with accuracies to 8 arc minutes. The converter may be configured for operation with a single +5VDC power supply. Programmable bandwidth for dual applications with a single converter and a velocity output used to replace tachometers may be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. The optional internal synthesized reference feature eliminates errors due to quadrature voltage and ensures operation with a rotor-to-stator phase shift of up to 45 degrees. Inputs may be configured for resolver, synchro, LVDT / RVDT and DC SIN / COS.

  • Resolution:10, 12, or 14 bit.
  • Accuracy:To 8 minutes.
  • Tracking:To 1152rps.
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number RD-19240
Product Name 14-Bit R/D-Monolithic Converter (SDC)
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8759101LA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details