Euroquartz Limited EuroQuartz EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line XO-2000BM

Description
EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line Features: Ceramic substrate and ruggedized mounts for high reliability Industry-standard 8 pin DIL package for ease of design Full screening to MIL-O-55310C, Class B available Radiation tolerant version favailable for space applications EQXO-2000BM oscillators incorporate a custom-designed quartz crystal and a CMOS/TTL compatible hybrid circuit on a ceramic substrate. Manufactured using the latest advances in production technology, these oscillators are capable of achieving tight frequency calibration tolerance and high stability over a wide temperature range. Frequency range is from 30kHz to 70MHz with calibration tolerance of ±10 to ±25ppm at 25°C and frequency stability of ±100 or ±50ppm over the full military temperature range from -55 to +125°C. The high reliability ceramic substrate is housed in an industry standard 8-pin DIL size oscillator package with four pins and a ruggedised three-point crystal mounting system within a hermetically sealed metal package. Additional specifications include ageing of ±3ppm maximum in first year, symmetry of 45%/55% and standard 5.0V DC supply voltage (other voltages on request). Standard output is CMOS, 50pF/10 TTL loads with other outputs available to special order. Ideal for upper atmosphere, aerospace, defence and other applications where high-reliability clock oscillators are required, the new EQXO-2000BM crystal oscillators can be screened to MIL-O-55310C, class B if required. Radiation tolerant EQXO-2000BMH versions will withstand ionising radiation to resist electrical failures for a total radiation dose of 40krad(SI).
Description
EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line Features: Ceramic substrate and ruggedized mounts for high reliability Industry-standard 8 pin DIL package for ease of design Full screening to MIL-O-55310C, Class B available Radiation tolerant version favailable for space applications EQXO-2000BM oscillators incorporate a custom-designed quartz crystal and a CMOS/TTL compatible hybrid circuit on a ceramic substrate. Manufactured using the latest advances in production technology, these oscillators are capable of achieving tight frequency calibration tolerance and high stability over a wide temperature range. Frequency range is from 30kHz to 70MHz with calibration tolerance of ±10 to ±25ppm at 25°C and frequency stability of ±100 or ±50ppm over the full military temperature range from -55 to +125°C. The high reliability ceramic substrate is housed in an industry standard 8-pin DIL size oscillator package with four pins and a ruggedised three-point crystal mounting system within a hermetically sealed metal package. Additional specifications include ageing of ±3ppm maximum in first year, symmetry of 45%/55% and standard 5.0V DC supply voltage (other voltages on request). Standard output is CMOS, 50pF/10 TTL loads with other outputs available to special order. Ideal for upper atmosphere, aerospace, defence and other applications where high-reliability clock oscillators are required, the new EQXO-2000BM crystal oscillators can be screened to MIL-O-55310C, class B if required. Radiation tolerant EQXO-2000BMH versions will withstand ionising radiation to resist electrical failures for a total radiation dose of 40krad(SI).

Suppliers

Company
Product
Description
Supplier Links
EuroQuartz EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line - 17603 - TOP-electronics USA
Tucson, AZ, United States
EuroQuartz EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line
17603
EuroQuartz EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line 17603
EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line Features: Ceramic substrate and ruggedized mounts for high reliability Industry-standard 8 pin DIL package for ease of design Full screening to MIL-O-55310C, Class B available Radiation tolerant version favailable for space applications EQXO-2000BM oscillators incorporate a custom-designed quartz crystal and a CMOS/TTL compatible hybrid circuit on a ceramic substrate. Manufactured using the latest advances in production technology, these oscillators are capable of achieving tight frequency calibration tolerance and high stability over a wide temperature range. Frequency range is from 30kHz to 70MHz with calibration tolerance of ±10 to ±25ppm at 25°C and frequency stability of ±100 or ±50ppm over the full military temperature range from -55 to +125°C. The high reliability ceramic substrate is housed in an industry standard 8-pin DIL size oscillator package with four pins and a ruggedised three-point crystal mounting system within a hermetically sealed metal package. Additional specifications include ageing of ±3ppm maximum in first year, symmetry of 45%/55% and standard 5.0V DC supply voltage (other voltages on request). Standard output is CMOS, 50pF/10 TTL loads with other outputs available to special order. Ideal for upper atmosphere, aerospace, defence and other applications where high-reliability clock oscillators are required, the new EQXO-2000BM crystal oscillators can be screened to MIL-O-55310C, class B if required. Radiation tolerant EQXO-2000BMH versions will withstand ionising radiation to resist electrical failures for a total radiation dose of 40krad(SI).

EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line

Features:

  • Ceramic substrate and ruggedized mounts for high reliability
  • Industry-standard 8 pin DIL package for ease of design
  • Full screening to MIL-O-55310C, Class B available
  • Radiation tolerant version favailable for space applications

EQXO-2000BM oscillators incorporate a custom-designed quartz crystal and a CMOS/TTL compatible hybrid circuit on a ceramic substrate.
Manufactured using the latest advances in production technology, these oscillators are capable of achieving tight frequency calibration tolerance and high stability over a wide temperature range. Frequency range is from 30kHz to 70MHz with calibration tolerance of ±10 to ±25ppm at 25°C and frequency stability of ±100 or ±50ppm over the full military temperature range from -55 to +125°C.
The high reliability ceramic substrate is housed in an industry standard 8-pin DIL size oscillator package with four pins and a ruggedised three-point crystal mounting system within a hermetically sealed metal package. Additional specifications include ageing of ±3ppm maximum in first year, symmetry of 45%/55% and standard 5.0V DC supply voltage (other voltages on request). Standard output is CMOS, 50pF/10 TTL loads with other outputs available to special order.
Ideal for upper atmosphere, aerospace, defence and other applications where high-reliability clock oscillators are required, the new EQXO-2000BM crystal oscillators can be screened to MIL-O-55310C, class B if required. Radiation tolerant EQXO-2000BMH versions will withstand ionising radiation to resist electrical failures for a total radiation dose of 40krad(SI).

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Oscillators
Product Number 17603
Product Name EuroQuartz EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734636 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 336-2640-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Oscillators - XC258-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details