Abracon, LLC Datasheets for IC Phase-locked Loops (PLL)

IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator.
IC Phase-locked Loops (PLL): Learn more

Product Name Notes
RoHS/RoHS II Compliant Series: AB-557 Operating Temperature: -40°C ~ 85°C Main Purpose: PCI Express (PCIe), Clock Generator Output: HCSL, LVDS Number of Circuits: 1 Ratio - Input:Output: 0:02 Differential -...
RoHS/RoHS II Compliant Series: AB-557 Operating Temperature: -40°C ~ 85°C Main Purpose: PCI Express (PCIe), Clock Generator Output: HCSL Number of Circuits: 1 Ratio - Input:Output: 0:02 Differential - Input:Output:...