Abracon, LLC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ABMJB-902-Q74USY-T3

Description
IC MEMS JITTER ATTEN LP SMT
Description
IC MEMS JITTER ATTEN LP SMT
Datasheet
Datasheet Summary
Powered by GS/AI

The ABMJB-902-Q74USY-T3 is a low power MEMS jitter attenuator designed for clock generation applications. It operates at a frequency of 74.25 MHz and features a standard drive strength of 8 mA. The device is packaged in a SOT-23-6L format, making it suitable for compact designs. It requires a power supply of 3.3V and includes multiple output pins (CLK0, CLK1, and CLK2) for versatile clock signal distribution. The product is moisture sensitivity level 1 (MSL=1), indicating it is suitable for standard handling and assembly processes. This component is ideal for engineers looking for reliable clock generation with low power consumption in their projects.

Datasheet Summary
Powered by GS/AI

The ABMJB-902-Q74USY-T3 is a low power MEMS jitter attenuator designed for clock generation applications. It operates at a frequency of 74.25 MHz and features a standard drive strength of 8 mA. The device is packaged in a SOT-23-6L format, making it suitable for compact designs. It requires a power supply of 3.3V and includes multiple output pins (CLK0, CLK1, and CLK2) for versatile clock signal distribution. The product is moisture sensitivity level 1 (MSL=1), indicating it is suitable for standard handling and assembly processes. This component is ideal for engineers looking for reliable clock generation with low power consumption in their projects.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ABMJB-902-Q74USY-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ABMJB-902-Q74USY-T3
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ABMJB-902-Q74USY-T3
IC MEMS JITTER ATTEN LP SMT

IC MEMS JITTER ATTEN LP SMT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ABMJB-902-Q74USY-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ABMJB-902-Q74USY-T3
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ABMJB-902-Q74USY-T3
IC MEMS JITTER ATTEN LP SMT

IC MEMS JITTER ATTEN LP SMT

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number ABMJB-902-Q74USY-T3 ABMJB-902-Q74USY-T3
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator No; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
SMD 100.0000MHZ Clock and Timing IC - 172-530BB100M000DGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
2 suppliers
Clock and Timing IC - 690-BQ4285P - ERSAELECTRONICS PTE. LTD.
Specs
Package Type PDIP
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22150FZXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers