Cirrus Logic, Inc. Low-Cost Power/Energy IC with Pulse Output CS5462

Description
The CS5462 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for measuring power usage. This IC is an integrated power-measurement device that combines two Delta Sigma analog/digital converters (ADCs) and a frequency pulse output on a single chip. Designed for residential single-phase power meter applications, the device accurately measures energy and performs energy-to-pulse conversions. The device’s low-frequency energy outputs, E1 and E2, supply average real power and can be used to drive a stepper motor or a mechanical counter, while the high-frequency energy output FOUT can be used for calibration. The CS5462 allows for direct configuration of pulse-output format, pulse-output frequency, current channel input range, high-pass filter option and on-chip calibration. The CS5462 offers excellent temperature stability for long-life operation. The device reduces total bill-of-materials (BOM) cost with the inclusion of a patented calibration technique that eliminates the need for external potentiometers, off-chip memory or resistor arrays. The CS5462 delivers accurate power-usage measurements and is an ideal low-cost solution for residential electronic power meter applications. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip functions: measures energy and performs energy-to-pulse conversions On-chip system calibration option Meets accuracy spec for IEC, ANSI, JIS Low-power consumption High-pass filter option for both I and V Adjustable input range on current channel On-chip 2.5 V reference (25 ppm/°C typ.) Configurable pulse outputs for stepper motor or mechanical counter On-chip energy direction indicator Ground-reference input signals with single supply High-frequency output for calibration On-chip power-on reset Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = +3.3 V to 5 V Package: 24-pin SSOP; lead-free assembly
Datasheet
Description
The CS5462 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for measuring power usage. This IC is an integrated power-measurement device that combines two Delta Sigma analog/digital converters (ADCs) and a frequency pulse output on a single chip. Designed for residential single-phase power meter applications, the device accurately measures energy and performs energy-to-pulse conversions. The device’s low-frequency energy outputs, E1 and E2, supply average real power and can be used to drive a stepper motor or a mechanical counter, while the high-frequency energy output FOUT can be used for calibration. The CS5462 allows for direct configuration of pulse-output format, pulse-output frequency, current channel input range, high-pass filter option and on-chip calibration. The CS5462 offers excellent temperature stability for long-life operation. The device reduces total bill-of-materials (BOM) cost with the inclusion of a patented calibration technique that eliminates the need for external potentiometers, off-chip memory or resistor arrays. The CS5462 delivers accurate power-usage measurements and is an ideal low-cost solution for residential electronic power meter applications. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip functions: measures energy and performs energy-to-pulse conversions On-chip system calibration option Meets accuracy spec for IEC, ANSI, JIS Low-power consumption High-pass filter option for both I and V Adjustable input range on current channel On-chip 2.5 V reference (25 ppm/°C typ.) Configurable pulse outputs for stepper motor or mechanical counter On-chip energy direction indicator Ground-reference input signals with single supply High-frequency output for calibration On-chip power-on reset Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = +3.3 V to 5 V Package: 24-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Cost Power/Energy IC with Pulse Output - CS5462 - Cirrus Logic, Inc.
Austin, TX, USA
Low-Cost Power/Energy IC with Pulse Output
CS5462
Low-Cost Power/Energy IC with Pulse Output CS5462
The CS5462 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for measuring power usage. This IC is an integrated power-measurement device that combines two Delta Sigma analog/digital converters (ADCs) and a frequency pulse output on a single chip. Designed for residential single-phase power meter applications, the device accurately measures energy and performs energy-to-pulse conversions. The device’s low-frequency energy outputs, E1 and E2, supply average real power and can be used to drive a stepper motor or a mechanical counter, while the high-frequency energy output FOUT can be used for calibration. The CS5462 allows for direct configuration of pulse-output format, pulse-output frequency, current channel input range, high-pass filter option and on-chip calibration. The CS5462 offers excellent temperature stability for long-life operation. The device reduces total bill-of-materials (BOM) cost with the inclusion of a patented calibration technique that eliminates the need for external potentiometers, off-chip memory or resistor arrays. The CS5462 delivers accurate power-usage measurements and is an ideal low-cost solution for residential electronic power meter applications. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip functions: measures energy and performs energy-to-pulse conversions On-chip system calibration option Meets accuracy spec for IEC, ANSI, JIS Low-power consumption High-pass filter option for both I and V Adjustable input range on current channel On-chip 2.5 V reference (25 ppm/°C typ.) Configurable pulse outputs for stepper motor or mechanical counter On-chip energy direction indicator Ground-reference input signals with single supply High-frequency output for calibration On-chip power-on reset Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = +3.3 V to 5 V Package: 24-pin SSOP; lead-free assembly

The CS5462 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for measuring power usage. This IC is an integrated power-measurement device that combines two Delta Sigma analog/digital converters (ADCs) and a frequency pulse output on a single chip. Designed for residential single-phase power meter applications, the device accurately measures energy and performs energy-to-pulse conversions.
The device’s low-frequency energy outputs, E1 and E2, supply average real power and can be used to drive a stepper motor or a mechanical counter, while the high-frequency energy output FOUT can be used for calibration. The CS5462 allows for direct configuration of pulse-output format, pulse-output frequency, current channel input range, high-pass filter option and on-chip calibration.
The CS5462 offers excellent temperature stability for long-life operation. The device reduces total bill-of-materials (BOM) cost with the inclusion of a patented calibration technique that eliminates the need for external potentiometers, off-chip memory or resistor arrays. The CS5462 delivers accurate power-usage measurements and is an ideal low-cost solution for residential electronic power meter applications.

Features

  • Energy data linearity: ±0.1% of reading over 1000:1 dynamic range
  • On-chip functions: measures energy and performs energy-to-pulse conversions
  • On-chip system calibration option
  • Meets accuracy spec for IEC, ANSI, JIS
  • Low-power consumption
  • High-pass filter option for both I and V
  • Adjustable input range on current channel
  • On-chip 2.5 V reference (25 ppm/°C typ.)
  • Configurable pulse outputs for stepper motor or mechanical counter
  • On-chip energy direction indicator
  • Ground-reference input signals with single supply
  • High-frequency output for calibration
  • On-chip power-on reset
  • Power supply configurations
    • VA+ = +5 V; AGND = 0 V; VD+ = +3.3 V to 5 V
  • Package: 24-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Sensor Chips
Product Number CS5462
Product Name Low-Cost Power/Energy IC with Pulse Output
Package / Mounting Plugin
Unlock Full Specs
to access all available technical data

Similar Products

Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors - 03AC1403 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 8 to 30 volts
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details