Cirrus Logic, Inc. 4-Channel, Single Phase Power/Energy IC CS5467

Description
The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma analog-to-digital converters, power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It accurately measures instantaneous current and voltage and calculates VRMS, IRMS, instantaneous power and average power (active/reactive/app arent) for high-performance power measurement applications. In addition, the CS5467 features two current channels and two voltage channels for simultaneous two-phase measurements. This configuration is popular in network meters and commercial three-phase metering applications throughout the world. The CS5467 is optimized to interface to shunt resistors or current transformers for current measurement, and to resistive dividers or potential transformers for voltage measurement. The CS5467 features a bi-directional serial interface for communication with a processor and a programmable energy-to-pulse output function. It also has a tamper detection scheme that uses the larger of the active powers to register energy. Additional features include system-level calibration, temperature sensor, voltage sag, current fault detection and phase compensation. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip Functions: Instantaneous voltage, current and power IRMS and VRMS, active, reactive and apparent power Current fault and voltage sag detect System calibrations/Phase compensation Temperature sensor Energy-to-pulse conversion Positive-only accumulation mode Meets accuracy spec for IEC, ANSI and JIS Low power consumption Current input optimized for sense resistor GND-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ) Power-supply monitor Simple 3-wire digital serial interface “Auto-boot” mode from serial E²PROM Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V Package: 28-pin SSOP; lead-free assembly
Datasheet
Description
The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma analog-to-digital converters, power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It accurately measures instantaneous current and voltage and calculates VRMS, IRMS, instantaneous power and average power (active/reactive/app arent) for high-performance power measurement applications. In addition, the CS5467 features two current channels and two voltage channels for simultaneous two-phase measurements. This configuration is popular in network meters and commercial three-phase metering applications throughout the world. The CS5467 is optimized to interface to shunt resistors or current transformers for current measurement, and to resistive dividers or potential transformers for voltage measurement. The CS5467 features a bi-directional serial interface for communication with a processor and a programmable energy-to-pulse output function. It also has a tamper detection scheme that uses the larger of the active powers to register energy. Additional features include system-level calibration, temperature sensor, voltage sag, current fault detection and phase compensation. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip Functions: Instantaneous voltage, current and power IRMS and VRMS, active, reactive and apparent power Current fault and voltage sag detect System calibrations/Phase compensation Temperature sensor Energy-to-pulse conversion Positive-only accumulation mode Meets accuracy spec for IEC, ANSI and JIS Low power consumption Current input optimized for sense resistor GND-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ) Power-supply monitor Simple 3-wire digital serial interface “Auto-boot” mode from serial E²PROM Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V Package: 28-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel, Single Phase Power/Energy IC - CS5467 - Cirrus Logic, Inc.
Austin, TX, USA
4-Channel, Single Phase Power/Energy IC
CS5467
4-Channel, Single Phase Power/Energy IC CS5467
The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma analog-to-digital converters, power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It accurately measures instantaneous current and voltage and calculates VRMS, IRMS, instantaneous power and average power (active/reactive/app arent) for high-performance power measurement applications. In addition, the CS5467 features two current channels and two voltage channels for simultaneous two-phase measurements. This configuration is popular in network meters and commercial three-phase metering applications throughout the world. The CS5467 is optimized to interface to shunt resistors or current transformers for current measurement, and to resistive dividers or potential transformers for voltage measurement. The CS5467 features a bi-directional serial interface for communication with a processor and a programmable energy-to-pulse output function. It also has a tamper detection scheme that uses the larger of the active powers to register energy. Additional features include system-level calibration, temperature sensor, voltage sag, current fault detection and phase compensation. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip Functions: Instantaneous voltage, current and power IRMS and VRMS, active, reactive and apparent power Current fault and voltage sag detect System calibrations/Phase compensation Temperature sensor Energy-to-pulse conversion Positive-only accumulation mode Meets accuracy spec for IEC, ANSI and JIS Low power consumption Current input optimized for sense resistor GND-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ) Power-supply monitor Simple 3-wire digital serial interface “Auto-boot” mode from serial E²PROM Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V Package: 28-pin SSOP; lead-free assembly

The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma analog-to-digital converters, power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It accurately measures instantaneous current and voltage and calculates VRMS, IRMS, instantaneous power and average power (active/reactive/apparent) for high-performance power measurement applications. In addition, the CS5467 features two current channels and two voltage channels for simultaneous two-phase measurements. This configuration is popular in network meters and commercial three-phase metering applications throughout the world.
The CS5467 is optimized to interface to shunt resistors or current transformers for current measurement, and to resistive dividers or potential transformers for voltage measurement.
The CS5467 features a bi-directional serial interface for communication with a processor and a programmable energy-to-pulse output function. It also has a tamper detection scheme that uses the larger of the active powers to register energy. Additional features include system-level calibration, temperature sensor, voltage sag, current fault detection and phase compensation.

Features

  • Energy data linearity: ±0.1% of reading over 1000:1 dynamic range
  • On-chip Functions:
    • Instantaneous voltage, current and power IRMS and VRMS, active, reactive and apparent power
    • Current fault and voltage sag detect
    • System calibrations/Phase compensation
    • Temperature sensor
    • Energy-to-pulse conversion
    • Positive-only accumulation mode
  • Meets accuracy spec for IEC, ANSI and JIS
  • Low power consumption
  • Current input optimized for sense resistor
  • GND-referenced signals with single supply
  • On-chip 2.5 V reference (25 ppm/°C typ)
  • Power-supply monitor
  • Simple 3-wire digital serial interface
  • “Auto-boot” mode from serial E²PROM
  • Power supply configurations
    • VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V
  • Package: 28-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Sensor Chips
Product Number CS5467
Product Name 4-Channel, Single Phase Power/Energy IC
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1106LLHLX-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details