Cirrus Logic, Inc. 4-Channel, Single Phase Power/Energy IC CS5467U

Description
The CS5480 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5480 is a fit for any application requiring high-accuracy energy measurement at a very low price. Features Superior analog performance with ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 3 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements 3 configurable digital outputs for energy pulses, zero crossing or energy direction Supports shunt resistor, CT and Rogowski coil current sensors Overcurrent, voltage sag and voltage swell detection UART / SPI serial interface Internal register protection via checksum and write-protection On-chip voltage reference (25 ppm/°C typ.) Single 3.3V power supply Low power consumption: < 13mW CS5480: 4mm x 4mm 24-pin QFN ackage On-chip measurements / calculations: Active, reactive and apparent power RMS voltage and current Power factor and line frequency Instantaneous voltage, current and power
Datasheet
Description
The CS5480 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5480 is a fit for any application requiring high-accuracy energy measurement at a very low price. Features Superior analog performance with ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 3 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements 3 configurable digital outputs for energy pulses, zero crossing or energy direction Supports shunt resistor, CT and Rogowski coil current sensors Overcurrent, voltage sag and voltage swell detection UART / SPI serial interface Internal register protection via checksum and write-protection On-chip voltage reference (25 ppm/°C typ.) Single 3.3V power supply Low power consumption: < 13mW CS5480: 4mm x 4mm 24-pin QFN ackage On-chip measurements / calculations: Active, reactive and apparent power RMS voltage and current Power factor and line frequency Instantaneous voltage, current and power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel, Single Phase Power/Energy IC - CS5467U - Cirrus Logic, Inc.
Austin, TX, USA
4-Channel, Single Phase Power/Energy IC
CS5467U
4-Channel, Single Phase Power/Energy IC CS5467U
The CS5480 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5480 is a fit for any application requiring high-accuracy energy measurement at a very low price. Features Superior analog performance with ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 3 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements 3 configurable digital outputs for energy pulses, zero crossing or energy direction Supports shunt resistor, CT and Rogowski coil current sensors Overcurrent, voltage sag and voltage swell detection UART / SPI serial interface Internal register protection via checksum and write-protection On-chip voltage reference (25 ppm/°C typ.) Single 3.3V power supply Low power consumption: < 13mW CS5480: 4mm x 4mm 24-pin QFN ackage On-chip measurements / calculations: Active, reactive and apparent power RMS voltage and current Power factor and line frequency Instantaneous voltage, current and power

The CS5480 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5480 is a fit for any application requiring high-accuracy energy measurement at a very low price.

Features

  • Superior analog performance with ultra-low noise level and high SNR
  • Energy measurement accuracy of 0.1% over 4000:1 dynamic range
  • Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range
  • 3 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements
  • 3 configurable digital outputs for energy pulses, zero crossing or energy direction
  • Supports shunt resistor, CT and Rogowski coil current sensors
  • Overcurrent, voltage sag and voltage swell detection
  • UART / SPI serial interface
  • Internal register protection via checksum and write-protection
  • On-chip voltage reference (25 ppm/°C typ.)
  • Single 3.3V power supply
  • Low power consumption: < 13mW
  • CS5480: 4mm x 4mm 24-pin QFN ackage
  • On-chip measurements / calculations:
    • Active, reactive and apparent power
    • RMS voltage and current
    • Power factor and line frequency
    • Instantaneous voltage, current and power
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Sensor Chips
Product Number CS5467U
Product Name 4-Channel, Single Phase Power/Energy IC
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 154N-005G-RT - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Motion Sensor ICs - 7512869P - RS Components, Ltd.
Specs
Package / Mounting SC-59
Standards and Certifications RoHS
View Details