Cirrus Logic, Inc. 3-Channel, Single Phase Power/Energy IC CS5464

Description
The CS5464 is an integrated power measurement device which combines three Delta-Sigma analog/digital converters (ADCs), power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It is designed to accurately measure instantaneous current and voltage and calculates VRMS, IRMS, instantaneous power and average power (active/reactive/app arent) for high-performance power measurement applications.The CS5464 is optimized to interface to shunt resistors or current transformers for current measurement, and to resistive dividers or potential transformers for voltage measurement.The CS5464 features a bi-directional serial interface for communication with a processor and a programmable energy-to-pulse output function. It also has a tamper detection scheme that uses the larger of the active powers to register energy. Additional features include system-level calibration, temperature sensor, voltage sag, current fault detection and phase compensation. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip Functions: Instantaneous voltage, current and power IRMS and VRMS, active, reactive and apparent power Current fault and voltage sag detect System calibrations/phase compensation Temperature sensor Energy-to-pulse conversion Positive-only accumulation mode Meets accuracy spec for IEC, ANSI and JIS Low power consumption Current input optimized for sense resistor GND-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ) Power-supply monitor Simple 3-wire digital serial interface “Auto-boot” mode from serial E²PROM Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V Package: 28-pin SSOP; lead-free assembly
Datasheet
Description
The CS5464 is an integrated power measurement device which combines three Delta-Sigma analog/digital converters (ADCs), power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It is designed to accurately measure instantaneous current and voltage and calculates VRMS, IRMS, instantaneous power and average power (active/reactive/app arent) for high-performance power measurement applications.The CS5464 is optimized to interface to shunt resistors or current transformers for current measurement, and to resistive dividers or potential transformers for voltage measurement.The CS5464 features a bi-directional serial interface for communication with a processor and a programmable energy-to-pulse output function. It also has a tamper detection scheme that uses the larger of the active powers to register energy. Additional features include system-level calibration, temperature sensor, voltage sag, current fault detection and phase compensation. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip Functions: Instantaneous voltage, current and power IRMS and VRMS, active, reactive and apparent power Current fault and voltage sag detect System calibrations/phase compensation Temperature sensor Energy-to-pulse conversion Positive-only accumulation mode Meets accuracy spec for IEC, ANSI and JIS Low power consumption Current input optimized for sense resistor GND-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ) Power-supply monitor Simple 3-wire digital serial interface “Auto-boot” mode from serial E²PROM Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V Package: 28-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel, Single Phase Power/Energy IC - CS5464 - Cirrus Logic, Inc.
Austin, TX, USA
3-Channel, Single Phase Power/Energy IC
CS5464
3-Channel, Single Phase Power/Energy IC CS5464
The CS5464 is an integrated power measurement device which combines three Delta-Sigma analog/digital converters (ADCs), power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It is designed to accurately measure instantaneous current and voltage and calculates VRMS, IRMS, instantaneous power and average power (active/reactive/app arent) for high-performance power measurement applications.The CS5464 is optimized to interface to shunt resistors or current transformers for current measurement, and to resistive dividers or potential transformers for voltage measurement.The CS5464 features a bi-directional serial interface for communication with a processor and a programmable energy-to-pulse output function. It also has a tamper detection scheme that uses the larger of the active powers to register energy. Additional features include system-level calibration, temperature sensor, voltage sag, current fault detection and phase compensation. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip Functions: Instantaneous voltage, current and power IRMS and VRMS, active, reactive and apparent power Current fault and voltage sag detect System calibrations/phase compensation Temperature sensor Energy-to-pulse conversion Positive-only accumulation mode Meets accuracy spec for IEC, ANSI and JIS Low power consumption Current input optimized for sense resistor GND-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ) Power-supply monitor Simple 3-wire digital serial interface “Auto-boot” mode from serial E²PROM Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V Package: 28-pin SSOP; lead-free assembly

The CS5464 is an integrated power measurement device which combines three Delta-Sigma analog/digital converters (ADCs), power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It is designed to accurately measure instantaneous current and voltage and calculates VRMS, IRMS, instantaneous power and average power (active/reactive/apparent) for high-performance power measurement applications.The CS5464 is optimized to interface to shunt resistors or current transformers for current measurement, and to resistive dividers or potential transformers for voltage measurement.The CS5464 features a bi-directional serial interface for communication with a processor and a programmable energy-to-pulse output function. It also has a tamper detection scheme that uses the larger of the active powers to register energy. Additional features include system-level calibration, temperature sensor, voltage sag, current fault detection and phase compensation.

Features

  • Energy data linearity: ±0.1% of reading over 1000:1 dynamic range
  • On-chip Functions:
    • Instantaneous voltage, current and power IRMS and VRMS, active, reactive and apparent power
    • Current fault and voltage sag detect
    • System calibrations/phase compensation
    • Temperature sensor
    • Energy-to-pulse conversion
    • Positive-only accumulation mode
  • Meets accuracy spec for IEC, ANSI and JIS
  • Low power consumption
  • Current input optimized for sense resistor
  • GND-referenced signals with single supply
  • On-chip 2.5 V reference (25 ppm/°C typ)
  • Power-supply monitor
  • Simple 3-wire digital serial interface
  • “Auto-boot” mode from serial E²PROM
  • Power supply configurations
    • VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V
  • Package: 28-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Sensor Chips
Product Number CS5464
Product Name 3-Channel, Single Phase Power/Energy IC
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-05-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details