Cirrus Logic, Inc. Two Channel Energy Measurement IC CS5490

Description
The CS5490 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5490 is a fit for any application requiring high-accuracy energy measurement at a very low price. Features Superior analog performance with ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 2 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements Configurable digital output for energy pulses, zero crossing or energy direction Supports shunt resistor, CT and Rogowski coil current sensors Overcurrent, voltage sag and voltage swell detection UART serial interface Internal register protection via checksum and write-protection On-chip voltage reference (25 ppm/°C typ.) Single 3.3V power supply Low power consumption: < 13mW 16-pin SOIC package On-chip measurements / calculations: Active, reactive and apparent power RMS voltage and current Power factor and line frequency Instantaneous voltage, current and power
Datasheet
Description
The CS5490 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5490 is a fit for any application requiring high-accuracy energy measurement at a very low price. Features Superior analog performance with ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 2 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements Configurable digital output for energy pulses, zero crossing or energy direction Supports shunt resistor, CT and Rogowski coil current sensors Overcurrent, voltage sag and voltage swell detection UART serial interface Internal register protection via checksum and write-protection On-chip voltage reference (25 ppm/°C typ.) Single 3.3V power supply Low power consumption: < 13mW 16-pin SOIC package On-chip measurements / calculations: Active, reactive and apparent power RMS voltage and current Power factor and line frequency Instantaneous voltage, current and power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Channel Energy Measurement IC - CS5490 - Cirrus Logic, Inc.
Austin, TX, USA
Two Channel Energy Measurement IC
CS5490
Two Channel Energy Measurement IC CS5490
The CS5490 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5490 is a fit for any application requiring high-accuracy energy measurement at a very low price. Features Superior analog performance with ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 2 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements Configurable digital output for energy pulses, zero crossing or energy direction Supports shunt resistor, CT and Rogowski coil current sensors Overcurrent, voltage sag and voltage swell detection UART serial interface Internal register protection via checksum and write-protection On-chip voltage reference (25 ppm/°C typ.) Single 3.3V power supply Low power consumption: < 13mW 16-pin SOIC package On-chip measurements / calculations: Active, reactive and apparent power RMS voltage and current Power factor and line frequency Instantaneous voltage, current and power

The CS5490 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5490 is a fit for any application requiring high-accuracy energy measurement at a very low price.

Features

  • Superior analog performance with ultra-low noise level and high SNR
  • Energy measurement accuracy of 0.1% over 4000:1 dynamic range
  • Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range
  • 2 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements
  • Configurable digital output for energy pulses, zero crossing or energy direction
  • Supports shunt resistor, CT and Rogowski coil current sensors
  • Overcurrent, voltage sag and voltage swell detection
  • UART serial interface
  • Internal register protection via checksum and write-protection
  • On-chip voltage reference (25 ppm/°C typ.)
  • Single 3.3V power supply
  • Low power consumption: < 13mW
  • 16-pin SOIC package
  • On-chip measurements / calculations:
    • Active, reactive and apparent power
    • RMS voltage and current
    • Power factor and line frequency
    • Instantaneous voltage, current and power
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Sensor Chips
Product Number CS5490
Product Name Two Channel Energy Measurement IC
Package / Mounting Plugin
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Optical Rug. Temperature Sensor FC 1565 - 1-FS63RTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2465631 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details