Cirrus Logic, Inc. Single-Phase Bi-Directional Power/Energy IC CS5463

Description
The CS5463 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for advanced power measurements. This IC is an integrated power-measurement device that combines two Delta Sigma A/D converters, high-speed power calculation functions and a serial interface on a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures instantaneous current and voltage while calculating instantaneous power, IRMS and VRMS, real power, apparent power, reactive power, fundamental power, harmonic power, power factor and line frequency. The CS5463 is easy to design in as a pin-compatible upgrade to the popular Cirrus Logic’s popular CS5460A and CS5461A. It retains all the functionality of its predecessors, while also providing additional calculations and functionality. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The CS5463 can interface to a low-cost shunt resistor or transformer for current measurement and to a resistive divider or potential transformer for voltage measurement. The CS5463 delivers accurate power usage measurements and is ideal for electronic power meter applications. Features Energy data linearity: +0.1% of reading over 1000:1 dynamic range On-chip Functions: Instantaneous voltage, current and power, IRMS and VRMS, average real/apparent/reacti ve power, fundamental power, harmonic power, energy-to-pulse conversion, power factor, line frequency Meets accuracy spec for IEC, ANSI, JIS Low-power consumption Adjustable input range on current channel GND-referenced signals with single supply On-chip temperature sensor On-chip 2.5 V reference (typ 25 ppm/°C) AC/DC system calibrations Phase compensation Simple 3-wire digital serial interface Power-supply monitor Programmable energy-to-pulse output function Configurable pulse outputs for real/apparent/reacti ve power Power supply configurations: VA+ = +5 V; AGND = 0 V; VD+ = +3.3 V to +5 V Package: 24-pin SSOP; lead-free assembly
Datasheet
Description
The CS5463 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for advanced power measurements. This IC is an integrated power-measurement device that combines two Delta Sigma A/D converters, high-speed power calculation functions and a serial interface on a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures instantaneous current and voltage while calculating instantaneous power, IRMS and VRMS, real power, apparent power, reactive power, fundamental power, harmonic power, power factor and line frequency. The CS5463 is easy to design in as a pin-compatible upgrade to the popular Cirrus Logic’s popular CS5460A and CS5461A. It retains all the functionality of its predecessors, while also providing additional calculations and functionality. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The CS5463 can interface to a low-cost shunt resistor or transformer for current measurement and to a resistive divider or potential transformer for voltage measurement. The CS5463 delivers accurate power usage measurements and is ideal for electronic power meter applications. Features Energy data linearity: +0.1% of reading over 1000:1 dynamic range On-chip Functions: Instantaneous voltage, current and power, IRMS and VRMS, average real/apparent/reacti ve power, fundamental power, harmonic power, energy-to-pulse conversion, power factor, line frequency Meets accuracy spec for IEC, ANSI, JIS Low-power consumption Adjustable input range on current channel GND-referenced signals with single supply On-chip temperature sensor On-chip 2.5 V reference (typ 25 ppm/°C) AC/DC system calibrations Phase compensation Simple 3-wire digital serial interface Power-supply monitor Programmable energy-to-pulse output function Configurable pulse outputs for real/apparent/reacti ve power Power supply configurations: VA+ = +5 V; AGND = 0 V; VD+ = +3.3 V to +5 V Package: 24-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Phase Bi-Directional Power/Energy IC - CS5463 - Cirrus Logic, Inc.
Austin, TX, USA
Single-Phase Bi-Directional Power/Energy IC
CS5463
Single-Phase Bi-Directional Power/Energy IC CS5463
The CS5463 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for advanced power measurements. This IC is an integrated power-measurement device that combines two Delta Sigma A/D converters, high-speed power calculation functions and a serial interface on a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures instantaneous current and voltage while calculating instantaneous power, IRMS and VRMS, real power, apparent power, reactive power, fundamental power, harmonic power, power factor and line frequency. The CS5463 is easy to design in as a pin-compatible upgrade to the popular Cirrus Logic’s popular CS5460A and CS5461A. It retains all the functionality of its predecessors, while also providing additional calculations and functionality. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The CS5463 can interface to a low-cost shunt resistor or transformer for current measurement and to a resistive divider or potential transformer for voltage measurement. The CS5463 delivers accurate power usage measurements and is ideal for electronic power meter applications. Features Energy data linearity: +0.1% of reading over 1000:1 dynamic range On-chip Functions: Instantaneous voltage, current and power, IRMS and VRMS, average real/apparent/reacti ve power, fundamental power, harmonic power, energy-to-pulse conversion, power factor, line frequency Meets accuracy spec for IEC, ANSI, JIS Low-power consumption Adjustable input range on current channel GND-referenced signals with single supply On-chip temperature sensor On-chip 2.5 V reference (typ 25 ppm/°C) AC/DC system calibrations Phase compensation Simple 3-wire digital serial interface Power-supply monitor Programmable energy-to-pulse output function Configurable pulse outputs for real/apparent/reacti ve power Power supply configurations: VA+ = +5 V; AGND = 0 V; VD+ = +3.3 V to +5 V Package: 24-pin SSOP; lead-free assembly

The CS5463 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for advanced power measurements. This IC is an integrated power-measurement device that combines two Delta Sigma A/D converters, high-speed power calculation functions and a serial interface on a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures instantaneous current and voltage while calculating instantaneous power, IRMS and VRMS, real power, apparent power, reactive power, fundamental power, harmonic power, power factor and line frequency. The CS5463 is easy to design in as a pin-compatible upgrade to the popular Cirrus Logic’s popular CS5460A and CS5461A. It retains all the functionality of its predecessors, while also providing additional calculations and functionality. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The CS5463 can interface to a low-cost shunt resistor or transformer for current measurement and to a resistive divider or potential transformer for voltage measurement. The CS5463 delivers accurate power usage measurements and is ideal for electronic power meter applications.

Features

  • Energy data linearity: +0.1% of reading over 1000:1 dynamic range
  • On-chip Functions:
    • Instantaneous voltage, current and power, IRMS and VRMS, average real/apparent/reactive power, fundamental power, harmonic power, energy-to-pulse conversion, power factor, line frequency
  • Meets accuracy spec for IEC, ANSI, JIS
  • Low-power consumption
  • Adjustable input range on current channel
  • GND-referenced signals with single supply
  • On-chip temperature sensor
  • On-chip 2.5 V reference (typ 25 ppm/°C)
  • AC/DC system calibrations
  • Phase compensation
  • Simple 3-wire digital serial interface
  • Power-supply monitor
  • Programmable energy-to-pulse output function
  • Configurable pulse outputs for real/apparent/reactive power
  • Power supply configurations:
    • VA+ = +5 V; AGND = 0 V;
    • VD+ = +3.3 V to +5 V
  • Package: 24-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Sensor Chips
Product Number CS5463
Product Name Single-Phase Bi-Directional Power/Energy IC
Package / Mounting Plugin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details