Cirrus Logic, Inc. Single-Phase, Bi-Directional Power/Energy IC CS5460A

Description
The CS5460A is a highly integrated Delta-Sigma analog/digital converter (ADC) that combines two Delta-Sigma ADCs, high-speed power calculation functions and a serial interface on a single chip. It is designed to accurately measure and calculate energy, instantaneous power, IRMS and VRMS for single-phase, 2- or 3-wire power metering applications. The CS5460A interfaces to a low-cost shunt resistor or transformer to measure current and resistive divider or potential transformer to measure voltage. It features a bi-directional serial interface for communication with a microcontroller and a programmable frequency output that is proportional to energy. The CS5460A has on-chip functionality to facilitate AC or DC system-level calibration. The “Auto-Boot” feature allows the CS5460A to function standalone and to initialize itself on system power-up. In Auto-Boot mode, the CS5460A reads the calibration data and start-up instructions from an external EEPROM. In this mode, the CS5460A can work without the need for a microprocessor for low-cost metering applications. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range EOn-chip functions: energy, I * V, IRMS and VRMS, energy-to-pulse conversion Smart 'Auto-Boot' mode from serial EEPROM AC or DC system calibration Mechanical counter/stepper motor driver Meets accuracy spec for IEC, ANSI, JIS Power consumption < 12 mW On-chip 2.5 V reference (25 ppm/°C typ.) Interface optimized for shunt sensor Phase compensation Ground-referenced signals with single supply Simple 3-wire digital serial interface Watchdog timer Power-supply monitor Power supply configurations VA+ = 5 V; VA- = 0 V; VD+ = 3 V to 5 V VA+ = 2.5 V; VA- = -2.5 V; VD+ = 3 V Package: 24-pin SSOP; lead-free assembly
Datasheet
Description
The CS5460A is a highly integrated Delta-Sigma analog/digital converter (ADC) that combines two Delta-Sigma ADCs, high-speed power calculation functions and a serial interface on a single chip. It is designed to accurately measure and calculate energy, instantaneous power, IRMS and VRMS for single-phase, 2- or 3-wire power metering applications. The CS5460A interfaces to a low-cost shunt resistor or transformer to measure current and resistive divider or potential transformer to measure voltage. It features a bi-directional serial interface for communication with a microcontroller and a programmable frequency output that is proportional to energy. The CS5460A has on-chip functionality to facilitate AC or DC system-level calibration. The “Auto-Boot” feature allows the CS5460A to function standalone and to initialize itself on system power-up. In Auto-Boot mode, the CS5460A reads the calibration data and start-up instructions from an external EEPROM. In this mode, the CS5460A can work without the need for a microprocessor for low-cost metering applications. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range EOn-chip functions: energy, I * V, IRMS and VRMS, energy-to-pulse conversion Smart 'Auto-Boot' mode from serial EEPROM AC or DC system calibration Mechanical counter/stepper motor driver Meets accuracy spec for IEC, ANSI, JIS Power consumption < 12 mW On-chip 2.5 V reference (25 ppm/°C typ.) Interface optimized for shunt sensor Phase compensation Ground-referenced signals with single supply Simple 3-wire digital serial interface Watchdog timer Power-supply monitor Power supply configurations VA+ = 5 V; VA- = 0 V; VD+ = 3 V to 5 V VA+ = 2.5 V; VA- = -2.5 V; VD+ = 3 V Package: 24-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Phase, Bi-Directional Power/Energy IC - CS5460A - Cirrus Logic, Inc.
Austin, TX, USA
Single-Phase, Bi-Directional Power/Energy IC
CS5460A
Single-Phase, Bi-Directional Power/Energy IC CS5460A
The CS5460A is a highly integrated Delta-Sigma analog/digital converter (ADC) that combines two Delta-Sigma ADCs, high-speed power calculation functions and a serial interface on a single chip. It is designed to accurately measure and calculate energy, instantaneous power, IRMS and VRMS for single-phase, 2- or 3-wire power metering applications. The CS5460A interfaces to a low-cost shunt resistor or transformer to measure current and resistive divider or potential transformer to measure voltage. It features a bi-directional serial interface for communication with a microcontroller and a programmable frequency output that is proportional to energy. The CS5460A has on-chip functionality to facilitate AC or DC system-level calibration. The “Auto-Boot” feature allows the CS5460A to function standalone and to initialize itself on system power-up. In Auto-Boot mode, the CS5460A reads the calibration data and start-up instructions from an external EEPROM. In this mode, the CS5460A can work without the need for a microprocessor for low-cost metering applications. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range EOn-chip functions: energy, I * V, IRMS and VRMS, energy-to-pulse conversion Smart 'Auto-Boot' mode from serial EEPROM AC or DC system calibration Mechanical counter/stepper motor driver Meets accuracy spec for IEC, ANSI, JIS Power consumption < 12 mW On-chip 2.5 V reference (25 ppm/°C typ.) Interface optimized for shunt sensor Phase compensation Ground-referenced signals with single supply Simple 3-wire digital serial interface Watchdog timer Power-supply monitor Power supply configurations VA+ = 5 V; VA- = 0 V; VD+ = 3 V to 5 V VA+ = 2.5 V; VA- = -2.5 V; VD+ = 3 V Package: 24-pin SSOP; lead-free assembly

The CS5460A is a highly integrated Delta-Sigma analog/digital converter (ADC) that combines two Delta-Sigma ADCs, high-speed power calculation functions and a serial interface on a single chip. It is designed to accurately measure and calculate energy, instantaneous power, IRMS and VRMS for single-phase, 2- or 3-wire power metering applications.
The CS5460A interfaces to a low-cost shunt resistor or transformer to measure current and resistive divider or potential transformer to measure voltage. It features a bi-directional serial interface for communication with a microcontroller and a programmable frequency output that is proportional to energy. The CS5460A has on-chip functionality to facilitate AC or DC system-level calibration.
The “Auto-Boot” feature allows the CS5460A to function standalone and to initialize itself on system power-up. In Auto-Boot mode, the CS5460A reads the calibration data and start-up instructions from an external EEPROM. In this mode, the CS5460A can work without the need for a microprocessor for low-cost metering applications.

Features

  • Energy data linearity: ±0.1% of reading over 1000:1 dynamic range
  • EOn-chip functions: energy, I * V, IRMS and VRMS, energy-to-pulse conversion
  • Smart 'Auto-Boot' mode from serial EEPROM
  • AC or DC system calibration
  • Mechanical counter/stepper motor driver
  • Meets accuracy spec for IEC, ANSI, JIS
  • Power consumption < 12 mW
  • On-chip 2.5 V reference (25 ppm/°C typ.)
  • Interface optimized for shunt sensor
  • Phase compensation
  • Ground-referenced signals with single supply
  • Simple 3-wire digital serial interface
  • Watchdog timer
  • Power-supply monitor
  • Power supply configurations
    • VA+ = 5 V; VA- = 0 V; VD+ = 3 V to 5 V
    • VA+ = 2.5 V; VA- = -2.5 V; VD+ = 3 V
  • Package: 24-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Sensor Chips
Product Number CS5460A
Product Name Single-Phase, Bi-Directional Power/Energy IC
Package / Mounting Plugin
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details