Cirrus Logic, Inc. Low-Cost Power/Energy IC with Pulse Output CS5466

Description
The CS5466 is a low-cost solution for digital power meter applications that features dual Delta-Sigma analog-to-digital converters, an energy-to-frequency converter and energy-pulse outputs on a single chip. The CS5466 is designed to accurately measure and calculate energy for single-phase, two- or three-wire power metering applications within minimal external components. The low-frequency pulse outputs, E1 and E2, provide pulses at a frequency which is proportional to the active power and can be used to drive a stepper motor or mechanical counter. Energy direction output, NEG, indicates when pulse outputs E1 and E2 represent negative active power. The high-frequency pulse output FOUT is designed to assist in system calibration. The CS5466 has configuration pins which allow for direct configuration of pulse output frequency, current-channel input range and high-pass filter enable option. It also has a power-on reset function which holds the part in reset until the supply reaches an operable level. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip functions: measures active energy and performs energy-to-pulse conversions Meets accuracy spec for IEC, ANSI, JIS Current Channel Features 24-bit, fourth-order, Delta-Sigma A/D converter for precise measurements High-pass filter Four input gain range options On-chip 2.5 V reference (tempco 25 ppm/°C typ) On-chip energy direction indicator Package: 24-pin SSOP; lead-free assembly
Datasheet
Description
The CS5466 is a low-cost solution for digital power meter applications that features dual Delta-Sigma analog-to-digital converters, an energy-to-frequency converter and energy-pulse outputs on a single chip. The CS5466 is designed to accurately measure and calculate energy for single-phase, two- or three-wire power metering applications within minimal external components. The low-frequency pulse outputs, E1 and E2, provide pulses at a frequency which is proportional to the active power and can be used to drive a stepper motor or mechanical counter. Energy direction output, NEG, indicates when pulse outputs E1 and E2 represent negative active power. The high-frequency pulse output FOUT is designed to assist in system calibration. The CS5466 has configuration pins which allow for direct configuration of pulse output frequency, current-channel input range and high-pass filter enable option. It also has a power-on reset function which holds the part in reset until the supply reaches an operable level. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip functions: measures active energy and performs energy-to-pulse conversions Meets accuracy spec for IEC, ANSI, JIS Current Channel Features 24-bit, fourth-order, Delta-Sigma A/D converter for precise measurements High-pass filter Four input gain range options On-chip 2.5 V reference (tempco 25 ppm/°C typ) On-chip energy direction indicator Package: 24-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Cost Power/Energy IC with Pulse Output - CS5466 - Cirrus Logic, Inc.
Austin, TX, USA
Low-Cost Power/Energy IC with Pulse Output
CS5466
Low-Cost Power/Energy IC with Pulse Output CS5466
The CS5466 is a low-cost solution for digital power meter applications that features dual Delta-Sigma analog-to-digital converters, an energy-to-frequency converter and energy-pulse outputs on a single chip. The CS5466 is designed to accurately measure and calculate energy for single-phase, two- or three-wire power metering applications within minimal external components. The low-frequency pulse outputs, E1 and E2, provide pulses at a frequency which is proportional to the active power and can be used to drive a stepper motor or mechanical counter. Energy direction output, NEG, indicates when pulse outputs E1 and E2 represent negative active power. The high-frequency pulse output FOUT is designed to assist in system calibration. The CS5466 has configuration pins which allow for direct configuration of pulse output frequency, current-channel input range and high-pass filter enable option. It also has a power-on reset function which holds the part in reset until the supply reaches an operable level. Features Energy data linearity: ±0.1% of reading over 1000:1 dynamic range On-chip functions: measures active energy and performs energy-to-pulse conversions Meets accuracy spec for IEC, ANSI, JIS Current Channel Features 24-bit, fourth-order, Delta-Sigma A/D converter for precise measurements High-pass filter Four input gain range options On-chip 2.5 V reference (tempco 25 ppm/°C typ) On-chip energy direction indicator Package: 24-pin SSOP; lead-free assembly

The CS5466 is a low-cost solution for digital power meter applications that features dual Delta-Sigma analog-to-digital converters, an energy-to-frequency converter and energy-pulse outputs on a single chip. The CS5466 is designed to accurately measure and calculate energy for single-phase, two- or three-wire power metering applications within minimal external components.
The low-frequency pulse outputs, E1 and E2, provide pulses at a frequency which is proportional to the active power and can be used to drive a stepper motor or mechanical counter. Energy direction output, NEG, indicates when pulse outputs E1 and E2 represent negative active power. The high-frequency pulse output FOUT is designed to assist in system calibration.
The CS5466 has configuration pins which allow for direct configuration of pulse output frequency, current-channel input range and high-pass filter enable option. It also has a power-on reset function which holds the part in reset until the supply reaches an operable level.

Features

  • Energy data linearity: ±0.1% of reading over 1000:1 dynamic range
  • On-chip functions: measures active energy and performs energy-to-pulse conversions
  • Meets accuracy spec for IEC, ANSI, JIS
  • Current Channel Features
    • 24-bit, fourth-order, Delta-Sigma A/D converter for precise measurements
    • High-pass filter
    • Four input gain range options
  • On-chip 2.5 V reference (tempco 25 ppm/°C typ)
  • On-chip energy direction indicator
  • Package: 24-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Sensor Chips
Product Number CS5466
Product Name Low-Cost Power/Energy IC with Pulse Output
Package / Mounting Plugin
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1309KUA-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details