Cirrus Logic, Inc. Three Channel Energy Measurement IC CS5480

Description
The CS5480 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5480 is a fit for any application requiring high-accuracy energy measurement at a very low price. Features Superior analog performance with ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 3 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements 3 configurable digital outputs for energy pulses, zero crossing or energy direction Supports shunt resistor, CT and Rogowski coil current sensors Overcurrent, voltage sag and voltage swell detection UART / SPI serial interface Internal register protection via checksum and write-protection On-chip voltage reference (25 ppm/°C typ.) Single 3.3V power supply Low power consumption: < 13mW CS5480: 4mm x 4mm 24-pin QFN ackage On-chip measurements / calculations: Active, reactive and apparent power RMS voltage and current Power factor and line frequency Instantaneous voltage, current and power
Datasheet
Description
The CS5480 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5480 is a fit for any application requiring high-accuracy energy measurement at a very low price. Features Superior analog performance with ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 3 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements 3 configurable digital outputs for energy pulses, zero crossing or energy direction Supports shunt resistor, CT and Rogowski coil current sensors Overcurrent, voltage sag and voltage swell detection UART / SPI serial interface Internal register protection via checksum and write-protection On-chip voltage reference (25 ppm/°C typ.) Single 3.3V power supply Low power consumption: < 13mW CS5480: 4mm x 4mm 24-pin QFN ackage On-chip measurements / calculations: Active, reactive and apparent power RMS voltage and current Power factor and line frequency Instantaneous voltage, current and power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Channel Energy Measurement IC - CS5480 - Cirrus Logic, Inc.
Austin, TX, USA
Three Channel Energy Measurement IC
CS5480
Three Channel Energy Measurement IC CS5480
The CS5480 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5480 is a fit for any application requiring high-accuracy energy measurement at a very low price. Features Superior analog performance with ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 3 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements 3 configurable digital outputs for energy pulses, zero crossing or energy direction Supports shunt resistor, CT and Rogowski coil current sensors Overcurrent, voltage sag and voltage swell detection UART / SPI serial interface Internal register protection via checksum and write-protection On-chip voltage reference (25 ppm/°C typ.) Single 3.3V power supply Low power consumption: < 13mW CS5480: 4mm x 4mm 24-pin QFN ackage On-chip measurements / calculations: Active, reactive and apparent power RMS voltage and current Power factor and line frequency Instantaneous voltage, current and power

The CS5480 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations and fast on-chip calibration speeds product development cycles. Flexibility in current sensors, serial communications and digital outputs ensures that the CS5480 is a fit for any application requiring high-accuracy energy measurement at a very low price.

Features

  • Superior analog performance with ultra-low noise level and high SNR
  • Energy measurement accuracy of 0.1% over 4000:1 dynamic range
  • Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range
  • 3 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements
  • 3 configurable digital outputs for energy pulses, zero crossing or energy direction
  • Supports shunt resistor, CT and Rogowski coil current sensors
  • Overcurrent, voltage sag and voltage swell detection
  • UART / SPI serial interface
  • Internal register protection via checksum and write-protection
  • On-chip voltage reference (25 ppm/°C typ.)
  • Single 3.3V power supply
  • Low power consumption: < 13mW
  • CS5480: 4mm x 4mm 24-pin QFN ackage
  • On-chip measurements / calculations:
    • Active, reactive and apparent power
    • RMS voltage and current
    • Power factor and line frequency
    • Instantaneous voltage, current and power
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Sensor Chips
Product Number CS5480
Product Name Three Channel Energy Measurement IC
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details