Brainboxes Limited Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| Ethernet 1 Port RS232 10xScrew Terminals Blocks perfect for industrial applications. Data transfer rates up to 1,000,000 Baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates... | |
| Ethernet to Serial device server providing access to 8 RS232 serial ports. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. | |
| Ethernet to Serial device server providing access to eight RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range... | |
| Ethernet to Serial device server providing access to four RS232 serial port. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. | |
| Ethernet to Serial device server providing access to four RS422/485 serial ports. Data transfer rates up to 1,000,000 baud rates, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES... | |
| Ethernet to Serial device server providing access to one RS232 and one RS422/485 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver... | |
| Ethernet to Serial device server providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud... | |
| Ethernet to Serial device server providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud... | |
| Ethernet to Serial device server providing access to two RS232 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud... | |
| Ethernet to Serial device server providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud... | |
| Ethernet to Serial device server with Power over Ethernet providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers... | |
| Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising... | |
| Ethernet to Serial device server with Power over Ethernet providing access to two RS232 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers... | |
| Ethernet to Serial device server with Power over Ethernet providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising... | |
| Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-551 has removable Screw Terminals Blocks for easy... | |
| Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-571 has removable Screw Terminals Blocks for easy... | |
| Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-511 has removable Screw Terminals Blocks for easy wiring, a slim 'end... | |
| Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end... | |
| ExpressCard providing one port RS232 where absolute compatibility with classic desktop serial COM ports is a necessity. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Guaranteed low latency,... | |
| ExpressCard providing one RS232 serial port. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit... | |
| Low profile PCI Express Card providing four RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte and 128 byte... | |
| Low profile PCI Express Card providing one opto isolated RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmitand 128 byte receive FIFOS,... | |
| Low Profile PCI Express Card providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers... | |
| Low profile PCI Express Card providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled... | |
| Low Profile Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with... | |
| Low Profile Universal PCI providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with... | |
| Low Profile Universal PCI providing two RS232 serial ports on cable. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS,... | |
| PCI Express card provides an industry standard 25 pin LPT port on a low profile connector. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 2000, XP,... | |
| PCI Express card provides an industry standard 25 pin LPT port. PX-146 - Standard profile version; PX-157 - Low profile version. Drivers for Windows 32 bit and 64 bit Operating... | |
| PCI Express Card providing eight RS232 serial ports connected using 25 pin cables. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte... | |
| PCI Express Card providing eight RS232 serial ports connected using 9 pin cables. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte... | |
| PCI Express card providing four Opto Isolated RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled... | |
| PCI Express Card providing four RS232 serial ports and one LPT port (4 industry standard 9 pin D RS232 ports via a quad cable plus a 25 pin D LPT... | |
| PCI Express Card providing four RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s... | |
| PCI Express Card providing four RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s... | |
| PCI Express Card providing one opto isolated RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmitand 128 byte receive FIFOS, coupled with... | |
| PCI Express Card providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance... | |
| PCI Express Card providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s... | |
| PCI Express Card providing three RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s... | |
| PCI Express Card providing two opto isolated RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmitand 128 byte receive FIFOS, coupled with... | |
| PCI Express Card providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance... | |
| PCI Express Card providing two RS232 serial ports. Low profile board gives first serial port on the bracket, with a second serial port on a fly lead. Data transfer rates... | |
| PCI Express Card providing two RS422/485 serial ports. Up to 921,600 data transfer rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers... | |
| PCI Express providing one RS232 serial port, and one LPT printer port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive... | |
| Tough ultra small isolated USB to serial adapter suitable for any environment. The closest you can get to an integrated serial port. High retention USB connector for an unbreakable connection. | |
| Tough ultra small USB to serial adapter suitable for any environment. The closest you can get to an integrated RS232 serial COM port. High retention USB connector for an unbreakable... | |
| Tough ultra small USB to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable... | |
| Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS232 serial COM port. High retention USB connector for an unbreakable... | |
| Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable... | |
| Universal PCI card provides 2 industry standard 9 pin RS232 serial COM ports in a single PCI slot, capable of baud rates up to 230,400.Includes drivers for all Windows 32... | |
| Universal PCI card provides 4 industry standard RS232 serial COM ports in a single PCI slot, supplied with 9 pin cable.Includes drivers for all Windows 32 bit and 64 bit... | |
| Universal PCI card providing one standard height LPT port. Includes drivers for all Windows 32 bit and 64 bit Operating Systems, including Windows 8. , 1 LPT Printer Port Card... | |
| Universal PCI providing eight RS232 serial ports connected via 8x25 Pin Connector. Data transfer rates up to 115,200 baud rates and the 32 byte deep transmit and 32 byte receive... | |
| Universal PCI providing eight RS232 serial ports connected via 8x9 Pin Connector. Data transfer rates up to 115,200 baud rates and the 32 byte deep transmit and 32 byte receive... | |
| Universal PCI providing four low profile RS232 serial ports (4x9 Pin connectors). Data transfer rates up to 115,200 baud rates and the 64 byte deep transmit and 64 byte receive... | |
| Universal PCI providing four Opto Isolated RS422/485 serial ports with transient spike protection. Data transfer rates up to 921,600 baud rates and the 64 byte deep transmit and 64 byte... | |
| Universal PCI providing four RS232 serial ports with 4x9Pin connector cable. Data transfer rates up to 115,200 baud rates and the 64 byte deep transmit and 64 byte receive FIFOS,... | |
| Universal PCI providing four RS232 serial ports. Data transfer rates up to 115,200 baud rates and the 64 byte deep transmit and 64 byte receive FIFOS, coupled with 1Mbit/s line... | |
| Universal PCI providing four RS422/485 serial ports with transient spike protection. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS,... | |
| Universal PCI providing one low profile LPT serial port. Includes drivers for all Windows 32 bit and 64 bit Operating Systems, including Windows 8. , 1 LPT Printer Port Card... | |
| Universal PCI providing one RS232 port and one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS,... | |
| Universal PCI providing one RS232 serial port, one LPT printer port and an optional RS232 port on a fly lead. Data transfer rates up to 115,200 baud rates and the... | |
| Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line... | |
| Universal PCI providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line... | |
| Universal PCI providing three RS232 serial ports. Data transfer rates up to 115,200 baud rates and the 64 byte deep transmit and 64 byte receive FIFOS, coupled with 1Mbit/s line... | |
| Universal PCI providing two low profile RS232 serial ports. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with... | |
| Universal PCI providing two Opto Isolated RS422/485 serial ports with transient spike protection. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte... | |
| Universal PCI providing two RS232 serial ports, with an option of a printer port connected via flylead. Data transfer rates up to 115,200 baud and the 128 byte deep transmit... | |
| Universal PCI providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line... | |
| Universal PCI providing two RS422/485 serial ports with transient spike protection. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS,... | |
| USB to Serial adapter providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with... | |
| USB to Serial adapter providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with... | |
| USB to Serial adapter providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 384 byte receive FIFOS, coupled with 1Mbit... | |
| USB to Serial adapter providing two RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with... | |
| USB to Serial multi drop hub providing 1 RS422/485 serial port multiplexed 8 times for multibus applications. Data transfer rates up to 921,600 baud rates and the 128 byte deep... | |
| USB to Serial server providing 8 RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with... | |
| USB to Serial Server providing 8 RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with... | |
| USB to Serial Server providing four RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 256 byte receive FIFOS, coupled with 1Mbit... | |
| USB to Serial server providing four RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with... | |
| USB-C to Serial adapter providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 384 byte receive FIFOS, coupled with 1Mbit... |