Brainboxes Limited Datasheets for Serial Data Converters
Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Serial Data Converters: Learn more
| Product Name | Notes |
|---|---|
| Ethernet 1 Port RS232 10xScrew Terminals Blocks perfect for industrial applications. Data transfer rates up to 1,000,000 Baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates... | |
| Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-551 has removable Screw Terminals Blocks for easy... | |
| Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-571 has removable Screw Terminals Blocks for easy... | |
| Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-511 has removable Screw Terminals Blocks for easy wiring, a slim 'end... | |
| Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end... | |
| Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable... |