Brainboxes Limited Isolated Industrial Ethernet to Serial 1xRS232/422/485 ES-551

Description
Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-551 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Featuring 4 separate power domains with total galvanic isolation between each. Our Industrial Ethernet to Serial has an operating temperature range of -30°C to +80°C/-40ºF to +176ºF and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply. , 1 Port RS-232/422/485 Industrial Isolated Ethernet to Serial Device Server Total Galvanic Isolation, between power, ethernet (1500VDC) and serial (1000VDC) Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks -40°C to +80°C/-40ºF to +176ºF Temperature range Robust, Slim Design, Integrated DIN rail mount
Request a Quote Datasheet
Description
Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-551 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Featuring 4 separate power domains with total galvanic isolation between each. Our Industrial Ethernet to Serial has an operating temperature range of -30°C to +80°C/-40ºF to +176ºF and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply. , 1 Port RS-232/422/485 Industrial Isolated Ethernet to Serial Device Server Total Galvanic Isolation, between power, ethernet (1500VDC) and serial (1000VDC) Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks -40°C to +80°C/-40ºF to +176ºF Temperature range Robust, Slim Design, Integrated DIN rail mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Industrial Ethernet to Serial 1xRS232/422/485 - ES-551 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Isolated Industrial Ethernet to Serial 1xRS232/422/485
ES-551
Isolated Industrial Ethernet to Serial 1xRS232/422/485 ES-551
Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-551 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Featuring 4 separate power domains with total galvanic isolation between each. Our Industrial Ethernet to Serial has an operating temperature range of -30°C to +80°C/-40ºF to +176ºF and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply. , 1 Port RS-232/422/485 Industrial Isolated Ethernet to Serial Device Server Total Galvanic Isolation, between power, ethernet (1500VDC) and serial (1000VDC) Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks -40°C to +80°C/-40ºF to +176ºF Temperature range Robust, Slim Design, Integrated DIN rail mount

Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-551 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Featuring 4 separate power domains with total galvanic isolation between each. Our Industrial Ethernet to Serial has an operating temperature range of -30°C to +80°C/-40ºF to +176ºF and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values.

Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply.

,

  • 1 Port RS-232/422/485 Industrial Isolated Ethernet to Serial Device Server
  • Total Galvanic Isolation, between power, ethernet (1500VDC) and serial (1000VDC)
  • Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more
  • Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks
  • -40°C to +80°C/-40ºF to +176ºF Temperature range
  • Robust, Slim Design, Integrated DIN rail mount
Supplier's Site Datasheet
Serial Device Servers - 2265-ES-551-ND - DigiKey
Thief River Falls, MN, United States
Serial Device Servers
2265-ES-551-ND
Serial Device Servers 2265-ES-551-ND
Ethernet to Serial Adapter Card RS-232/422/485

Ethernet to Serial Adapter Card RS-232/422/485

Buy Now Datasheet

Technical Specifications

  Brainboxes Limited DigiKey
Product Category Serial Communications Products Serial Servers
Product Number ES-551 2265-ES-551-ND
Product Name Isolated Industrial Ethernet to Serial 1xRS232/422/485 Serial Device Servers
Device Type Converter
Serial Protocol RS232; RS422; RS485; RS232/422/485 RS232; RS422; RS485; RS232/422/485
Form Factor DIN Rail
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1524CI-BE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Data Rate 230 kbps
View Details
Embedded Serial to Bluetooth Device Server - SocketWireless® Bluetooth® - Multi-Tech Systems, Inc.
Specs
Data Rate 1.2 to 922 kbps
Network / Bus Bluetooth
Form Factor PCB
View Details
Embedded Serial-to-Ethernet Module - LSHM-201 - Radicom Research, Inc.
Specs
Serial Protocol TTL
Data Rate 230 kbps
Network / Bus 10/100Base-T
View Details