ExpressCard providing one RS232 serial port. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your laptop. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows XP, Server 2003, Vista, Server 2008, Windows 7,8 and Windows 10.
,
| Brainboxes Limited | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | VX-001 |
| Product Name | 1 Port RS232 ExpressCard Serial Adapter with integrated connector |
| Serial Protocol | RS232 |
| Network / Bus | ExpressCard |
| Data Rate | 922 kbps |
| Number of Ports | 1 |