Brainboxes Limited 8 Port RS422/485 USB to Serial Adapter US-842

Description
USB to Serial Server providing 8 RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows XP, Server 2003, Vista, Server 2008, Windows 7 and Windows 8 with additional drivers for both Mac OS X and Linux. , 8 Port RS-422/485 USB to Serial Server Data rate from 300 to 921,600 baud High Retention USB Socket, IP30 Rated Case Drivers for all popular operating systems including Windows 8 Screw Lock Power Supply (included) Lifetime Warranty and Support
Datasheet
Description
USB to Serial Server providing 8 RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows XP, Server 2003, Vista, Server 2008, Windows 7 and Windows 8 with additional drivers for both Mac OS X and Linux. , 8 Port RS-422/485 USB to Serial Server Data rate from 300 to 921,600 baud High Retention USB Socket, IP30 Rated Case Drivers for all popular operating systems including Windows 8 Screw Lock Power Supply (included) Lifetime Warranty and Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Port RS422/485 USB to Serial Adapter - US-842 - Brainboxes Limited
Speke, Liverpool, United Kingdom
8 Port RS422/485 USB to Serial Adapter
US-842
8 Port RS422/485 USB to Serial Adapter US-842
USB to Serial Server providing 8 RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows XP, Server 2003, Vista, Server 2008, Windows 7 and Windows 8 with additional drivers for both Mac OS X and Linux. , 8 Port RS-422/485 USB to Serial Server Data rate from 300 to 921,600 baud High Retention USB Socket, IP30 Rated Case Drivers for all popular operating systems including Windows 8 Screw Lock Power Supply (included) Lifetime Warranty and Support

USB to Serial Server providing 8 RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC.

Drivers for Windows 32 bit and 64 bit Operating Systems including Windows XP, Server 2003, Vista, Server 2008, Windows 7 and Windows 8 with additional drivers for both Mac OS X and Linux.

,

  • 8 Port RS-422/485 USB to Serial Server
  • Data rate from 300 to 921,600 baud
  • High Retention USB Socket, IP30 Rated Case
  • Drivers for all popular operating systems including Windows 8
  • Screw Lock Power Supply (included)
  • Lifetime Warranty and Support
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Serial Adapters
Product Number US-842
Product Name 8 Port RS422/485 USB to Serial Adapter
Serial Protocol RS422
Network / Bus USB
Form Factor DIN Rail; Panel
Data Rate 922 kbps
Unlock Full Specs
to access all available technical data