USB to Serial multi drop hub providing 1 RS422/485 serial port multiplexed 8 times for multibus applications. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows XP, Server 2003, Vista, Server 2008, Windows 7 and Windows 8 with additional drivers for both Mac OS X and Linux.
| Brainboxes Limited | |
|---|---|
| Product Category | Serial Hubs |
| Product Number | US-601 |
| Product Name | 8 Port RS422/485 USB to Serial Multi Drop Hub |
| Device Type | Hub |
| Serial Protocol | RS422 |
| Network / Bus | USB |
| Data Rate | 922 kbps |
| Number of Ports | 1 to 8 |