Brainboxes Limited Industrial Ethernet to Serial 1xRS232/422/485 ES-511

Description
Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-511 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature range of -30 to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply. , 1 Port RS-232/422/485 Industrial Ethernet to Serial Device Server Serial Port Tunnelling allows serial cable replacement over any distance, no software required Install Virtual Com ports, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks -40°C to +80°C/-40ºF to +176ºF Operating Temperature range Robust, Slim Design, Integrated DIN rail mount
Datasheet
Description
Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-511 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature range of -30 to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply. , 1 Port RS-232/422/485 Industrial Ethernet to Serial Device Server Serial Port Tunnelling allows serial cable replacement over any distance, no software required Install Virtual Com ports, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks -40°C to +80°C/-40ºF to +176ºF Operating Temperature range Robust, Slim Design, Integrated DIN rail mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet to Serial 1xRS232/422/485 - ES-511 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Industrial Ethernet to Serial 1xRS232/422/485
ES-511
Industrial Ethernet to Serial 1xRS232/422/485 ES-511
Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-511 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature range of -30 to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply. , 1 Port RS-232/422/485 Industrial Ethernet to Serial Device Server Serial Port Tunnelling allows serial cable replacement over any distance, no software required Install Virtual Com ports, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks -40°C to +80°C/-40ºF to +176ºF Operating Temperature range Robust, Slim Design, Integrated DIN rail mount

Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-511 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount.

Our Industrial Ethernet to Serial has an operating temperature range of -30 to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments.

Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply.

,

  • 1 Port RS-232/422/485 Industrial Ethernet to Serial Device Server
  • Serial Port Tunnelling allows serial cable replacement over any distance, no software required
  • Install Virtual Com ports, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more
  • Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks
  • -40°C to +80°C/-40ºF to +176ºF Operating Temperature range
  • Robust, Slim Design, Integrated DIN rail mount
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Serial Communications Products
Product Number ES-511
Product Name Industrial Ethernet to Serial 1xRS232/422/485
Device Type Converter
Serial Protocol RS232; RS422; RS485; RS232/422/485
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Modules Serial to Parallel Converter -  - Sensata Technologies
Specs
Device Type Converter
View Details
RS232 Modem Splitter - 9703 - S.I. Tech, Inc.
Specs
Device Type Hub; Modem Splitter
Serial Protocol RS232
Form Factor Rack Mounted
View Details