Brainboxes Limited Ethernet 1 Port RS232 10xScrew Terminals ES-020

Description
Ethernet 1 Port RS232 10xScrew Terminals Blocks perfect for industrial applications. Data transfer rates up to 1,000,000 Baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our ES range provides simple instant networked serial ports. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. Serial Port Tunneling (individually configurable) allows serial cable replacement over any distance, no software required. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply . , 1 Port RS-232 via screw terminal block Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud (1 MegaBaud) Install Virtual Com ports, communicate over TCP or telnet or use the Software APIs for Visual Basic, C# and more Serial Port Tunnelling allows serial cable replacement, no software required Removable Terminal Blocks for Easy Wiring
Request a Quote Datasheet
Description
Ethernet 1 Port RS232 10xScrew Terminals Blocks perfect for industrial applications. Data transfer rates up to 1,000,000 Baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our ES range provides simple instant networked serial ports. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. Serial Port Tunneling (individually configurable) allows serial cable replacement over any distance, no software required. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply . , 1 Port RS-232 via screw terminal block Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud (1 MegaBaud) Install Virtual Com ports, communicate over TCP or telnet or use the Software APIs for Visual Basic, C# and more Serial Port Tunnelling allows serial cable replacement, no software required Removable Terminal Blocks for Easy Wiring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet 1 Port RS232 10xScrew Terminals - ES-020 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Ethernet 1 Port RS232 10xScrew Terminals
ES-020
Ethernet 1 Port RS232 10xScrew Terminals ES-020
Ethernet 1 Port RS232 10xScrew Terminals Blocks perfect for industrial applications. Data transfer rates up to 1,000,000 Baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our ES range provides simple instant networked serial ports. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. Serial Port Tunneling (individually configurable) allows serial cable replacement over any distance, no software required. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply . , 1 Port RS-232 via screw terminal block Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud (1 MegaBaud) Install Virtual Com ports, communicate over TCP or telnet or use the Software APIs for Visual Basic, C# and more Serial Port Tunnelling allows serial cable replacement, no software required Removable Terminal Blocks for Easy Wiring

Ethernet 1 Port RS232 10xScrew Terminals Blocks perfect for industrial applications. Data transfer rates up to 1,000,000 Baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values.
Our ES range provides simple instant networked serial ports. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. Serial Port Tunneling (individually configurable) allows serial cable replacement over any distance, no software required. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply .

,


  • 1 Port RS-232 via screw terminal block
  • Ethernet to Serial Device Server
  • Data rate from 110 to 1,000,000 baud (1 MegaBaud)
  • Install Virtual Com ports, communicate over TCP or telnet or use the Software APIs for Visual Basic, C# and more
  • Serial Port Tunnelling allows serial cable replacement, no software required
  • Removable Terminal Blocks for Easy Wiring
Supplier's Site Datasheet
Serial Device Servers - 2265-ES-020-ND - DigiKey
Thief River Falls, MN, United States
Serial Device Servers
2265-ES-020-ND
Serial Device Servers 2265-ES-020-ND
Ethernet to Serial Adapter Card RS-232

Ethernet to Serial Adapter Card RS-232

Buy Now Datasheet

Technical Specifications

  Brainboxes Limited DigiKey
Product Category Serial Communications Products Serial Servers
Product Number ES-020 2265-ES-020-ND
Product Name Ethernet 1 Port RS232 10xScrew Terminals Serial Device Servers
Device Type Converter
Serial Protocol RS232 RS232
Form Factor DIN Rail
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - BB-VESR922T-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - 602-1701-ND - DigiKey
Digi International, Inc.
Specs
Serial Protocol RS232
Network / Bus Ethernet to Serial
View Details
Embedded Serial-to-Ethernet Module - LSHM-201 - Radicom Research, Inc.
Specs
Serial Protocol TTL
Data Rate 230 kbps
Network / Bus 10/100Base-T
View Details
EtherNet/IP To DNP 3.0 Slave - 4201-DFNT-DNPS - ProSoft Technology, Inc.
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details