The US-735 is a USB-C to 1 Port RS232 Industrial USB to Serial Adaptor designed for robust performance in various environments. It features a high retention USB connector that requires a minimum withdrawal force of 15N, ensuring a secure connection. The adaptor operates within a wide temperature range of -40°C to +80°C (-40°F to +176°F) and is housed in an IP-50 rated non-conducting polyamide case, making it suitable for industrial applications. This device supports a broad spectrum of baud rates up to 921,600, including both standard and custom values, and is compatible with various port settings such as data bits, parity, and flow control. It comes with a 1m USB-B to USB-C cable and is plug-and-play with signed drivers for Windows operating systems, including Windows 8, 8.1, 10, and Windows Server 2016 and 2019. The product is lightweight, weighing only 0.024 kg (0.85 ounces), and offers wall mounting options for flexible installation.
Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS232 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable .
Have confidence, this product will match whatever baud rate your equipment needs without data loss. Includes large 512 byte Tx and Rx and high data throughput. Works across the full spectrum of baud rates up to 921,600 including standard and arbitrary values.
We provide our own software drivers - eliminating many common problems with USB to Serial - giving you have a reliable, stable, native com port solution.
Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 8, Windows 8.1, Windows 10, Windows Server 2016, Windows Server 2019
,
| Brainboxes Limited | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | US-735 |
| Product Name | USB-C to 1 Port RS232 Industrial USB to Serial Adaptor |
| Serial Protocol | RS232 |
| Network / Bus | USB |
| Data Rate | 922 kbps |
| Number of Ports | 1 |