USB to Serial adapter providing two RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 10, Windows 8, Windows 7, Server 2008, Vista, Server 2003 and Windows XP with additional drivers for Raspberry Pi, Mac OS X and Linux. Lifetime warranty and support.Operating temperature 0ºC to 60ºC.
,
*Backorder - available for April delivery
2 Port RS-422/485 USB to Serial Adapter
Data rate from 300 to 921,600 baud
High Retention USB Socket
Drivers for all popular operating systems including Windows 10
Works where many other USB to Serial devices do not
Lifetime Warranty and Support
USB to Serial adapter providing two RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC.
Drivers for Windows 32 bit and 64 bit Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 10, Windows 8, Windows 7, Server 2008, Vista, Server 2003 and Windows XP with additional drivers for Raspberry Pi, Mac OS X and Linux. Lifetime warranty and support.Operating temperature 0ºC to 60ºC.
,
*Backorder - available for April delivery
- 2 Port RS-422/485 USB to Serial Adapter
- Data rate from 300 to 921,600 baud
- High Retention USB Socket
- Drivers for all popular operating systems including Windows 10
- Works where many other USB to Serial devices do not
- Lifetime Warranty and Support