Brainboxes Limited Datasheets for Serial Servers
Serial servers are used to connect serial devices to a Local Area Network / Wide Area Network without additional hardware.
Serial Servers: Learn more
| Product Name | Notes |
|---|---|
| Ethernet 1 Port RS232 10xScrew Terminals Blocks perfect for industrial applications. Data transfer rates up to 1,000,000 Baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates... | |
| Ethernet to Serial device server providing access to eight RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range... | |
| Ethernet to Serial device server providing access to four RS232 serial port. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. | |
| Ethernet to Serial device server providing access to four RS422/485 serial ports. Data transfer rates up to 1,000,000 baud rates, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES... | |
| Ethernet to Serial device server providing access to one RS232 and one RS422/485 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver... | |
| Ethernet to Serial device server providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud... | |
| Ethernet to Serial device server providing access to two RS232 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud... | |
| Ethernet to Serial device server providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud... | |
| Ethernet to Serial device server with Power over Ethernet providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers... | |
| Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising... | |
| Ethernet to Serial device server with Power over Ethernet providing access to two RS232 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers... | |
| Ethernet to Serial device server with Power over Ethernet providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising... | |
| Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-551 has removable Screw Terminals Blocks for easy... | |
| Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-571 has removable Screw Terminals Blocks for easy... | |
| Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end... | |
| USB to Serial Server providing four RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 256 byte receive FIFOS, coupled with 1Mbit... | |
| USB to Serial server providing four RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with... |