Brainboxes Limited USB-C to 1 Port RS232 Industrial Isolated USB to Serial US-759

Description
Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence, this product will match whatever baud rate your equipment needs without data loss. Includes large 512 byte Tx and Rx and high data throughput. Works across the full spectrum of baud rates up to 921,600 including standard and arbitrary values. We provide our own software drivers - eliminating many common problems with USB to Serial - giving you have a reliable, stable, native com port solution. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 8, Windows 8.1, Windows 10, Windows Server 2016, Windows Server 2019 , 1 Port Isolated RS-232 USB-C to Serial Adapter Isolation: Avoid electrical damage to your expensive equipment High Retention USB connector with 1m USB-B to USB-C cable Works where many other USB to Serial devices do not Industrial Specification -40 °C to +80 °C / -40 °F to +176 °F Lifetime Warranty and Support
Datasheet
Description
Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence, this product will match whatever baud rate your equipment needs without data loss. Includes large 512 byte Tx and Rx and high data throughput. Works across the full spectrum of baud rates up to 921,600 including standard and arbitrary values. We provide our own software drivers - eliminating many common problems with USB to Serial - giving you have a reliable, stable, native com port solution. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 8, Windows 8.1, Windows 10, Windows Server 2016, Windows Server 2019 , 1 Port Isolated RS-232 USB-C to Serial Adapter Isolation: Avoid electrical damage to your expensive equipment High Retention USB connector with 1m USB-B to USB-C cable Works where many other USB to Serial devices do not Industrial Specification -40 °C to +80 °C / -40 °F to +176 °F Lifetime Warranty and Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB-C to 1 Port RS232 Industrial Isolated USB to Serial - US-759 - Brainboxes Limited
Speke, Liverpool, United Kingdom
USB-C to 1 Port RS232 Industrial Isolated USB to Serial
US-759
USB-C to 1 Port RS232 Industrial Isolated USB to Serial US-759
Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence, this product will match whatever baud rate your equipment needs without data loss. Includes large 512 byte Tx and Rx and high data throughput. Works across the full spectrum of baud rates up to 921,600 including standard and arbitrary values. We provide our own software drivers - eliminating many common problems with USB to Serial - giving you have a reliable, stable, native com port solution. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 8, Windows 8.1, Windows 10, Windows Server 2016, Windows Server 2019 , 1 Port Isolated RS-232 USB-C to Serial Adapter Isolation: Avoid electrical damage to your expensive equipment High Retention USB connector with 1m USB-B to USB-C cable Works where many other USB to Serial devices do not Industrial Specification -40 °C to +80 °C / -40 °F to +176 °F Lifetime Warranty and Support

Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable .

Have confidence, this product will match whatever baud rate your equipment needs without data loss. Includes large 512 byte Tx and Rx and high data throughput. Works across the full spectrum of baud rates up to 921,600 including standard and arbitrary values.

We provide our own software drivers - eliminating many common problems with USB to Serial - giving you have a reliable, stable, native com port solution.

Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 8, Windows 8.1, Windows 10, Windows Server 2016, Windows Server 2019

,

  • 1 Port Isolated RS-232 USB-C to Serial Adapter
  • Isolation: Avoid electrical damage to your expensive equipment
  • High Retention USB connector with 1m USB-B to USB-C cable
  • Works where many other USB to Serial devices do not
  • Industrial Specification -40 °C to +80 °C / -40 °F to +176 °F
  • Lifetime Warranty and Support
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Serial Communications Products
Product Number US-759
Product Name USB-C to 1 Port RS232 Industrial Isolated USB to Serial
Device Type Converter
Serial Protocol RS232
Network / Bus USB
Data Rate 922 kbps
Unlock Full Specs
to access all available technical data

Similar Products