Brainboxes Limited 1 Port RS422/485 USB to Serial Adapter US-324

Description
USB to Serial adapter providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 10, Windows 8, Windows 7, Server 2008, Vista, Server 2003 and Windows XP with additional drivers for Raspberry Pi, Mac OS X and Linux. Lifetime warranty and support. , 1 Port RS-422/485 USB to Serial Adapter Data rate from 300 to 921,600 baud Drivers for all popular operating systems including Windows 10, 8, 7 and XP Works where many other USB to Serial devices do not Includes 25cm USB Extender cable Lifetime Warranty and Support
Datasheet
Description
USB to Serial adapter providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 10, Windows 8, Windows 7, Server 2008, Vista, Server 2003 and Windows XP with additional drivers for Raspberry Pi, Mac OS X and Linux. Lifetime warranty and support. , 1 Port RS-422/485 USB to Serial Adapter Data rate from 300 to 921,600 baud Drivers for all popular operating systems including Windows 10, 8, 7 and XP Works where many other USB to Serial devices do not Includes 25cm USB Extender cable Lifetime Warranty and Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port RS422/485 USB to Serial Adapter - US-324 - Brainboxes Limited
Speke, Liverpool, United Kingdom
1 Port RS422/485 USB to Serial Adapter
US-324
1 Port RS422/485 USB to Serial Adapter US-324
USB to Serial adapter providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 10, Windows 8, Windows 7, Server 2008, Vista, Server 2003 and Windows XP with additional drivers for Raspberry Pi, Mac OS X and Linux. Lifetime warranty and support. , 1 Port RS-422/485 USB to Serial Adapter Data rate from 300 to 921,600 baud Drivers for all popular operating systems including Windows 10, 8, 7 and XP Works where many other USB to Serial devices do not Includes 25cm USB Extender cable Lifetime Warranty and Support

USB to Serial adapter providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC.

Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 10, Windows 8, Windows 7, Server 2008, Vista, Server 2003 and Windows XP with additional drivers for Raspberry Pi, Mac OS X and Linux. Lifetime warranty and support.

,

  • 1 Port RS-422/485 USB to Serial Adapter
  • Data rate from 300 to 921,600 baud
  • Drivers for all popular operating systems including Windows 10, 8, 7 and XP
  • Works where many other USB to Serial devices do not
  • Includes 25cm USB Extender cable
  • Lifetime Warranty and Support
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Serial Adapters
Product Number US-324
Product Name 1 Port RS422/485 USB to Serial Adapter
Serial Protocol RS422
Network / Bus USB
Data Rate 922 kbps
Number of Ports 1
Unlock Full Specs
to access all available technical data