ExpressCard providing one port RS232 where absolute compatibility with classic desktop serial COM ports is a necessity. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Guaranteed low latency, memory mapped, no compromise high performance interface. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your laptop. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows XP, Server 2003, Vista, Server 2008, Windows 7 and Windows 8.
,
1 Port RS-232 ExpressCard
ExpressCard (PCIe) Technology: Absolute compatibility with classic desktop serial COM ports
Guaranteed low latency, memory mapped, no compromise high performance interface
Data rate from 110 to 921,600 baud
Fits in any 34mm or 54mm ExpressCard slot
Lifetime Warranty and Support
ExpressCard providing one port RS232 where absolute compatibility with classic desktop serial COM ports is a necessity. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Guaranteed low latency, memory mapped, no compromise high performance interface. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your laptop. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows XP, Server 2003, Vista, Server 2008, Windows 7 and Windows 8.
,
- 1 Port RS-232 ExpressCard
- ExpressCard (PCIe) Technology: Absolute compatibility with classic desktop serial COM ports
- Guaranteed low latency, memory mapped, no compromise high performance interface
- Data rate from 110 to 921,600 baud
- Fits in any 34mm or 54mm ExpressCard slot
- Lifetime Warranty and Support