The VCS03-050-CR-001-C voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 0.1-micron resolution encoder allows for very precise positioning. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. It comes supplied with a high accuracy crossed roller bearing.
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VCS03-050-CR-001-C |
| Product Name | Voice Coil Positioning Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 0.2500 inch (6.35 mm) |
| Carriage Load | 5 to 15 lbs (2.27 to 6.8 kg) |
| Orientation | Vertical (optional feature); Inverted (optional feature); Horizontal |