H2W Technologies Voice Coil Positioning Stage VCS20-020-CR-01-MS

Description
The VCS20-020-CR-01-MS voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.
Datasheet
Description
The VCS20-020-CR-01-MS voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS20-020-CR-01-MS - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS20-020-CR-01-MS
Voice Coil Positioning Stage VCS20-020-CR-01-MS
The VCS20-020-CR-01-MS voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.

The VCS20-020-CR-01-MS voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS20-020-CR-01-MS
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
Device Type Crossed Roller Slide
Bearing Type Ball/Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Motorized XY Linear Stage, Crossed Roller Bearing, 0.5 in., 8-32, 1/4-20 - 9066-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Side Drive Positioning Stage - 301SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details