H2W Technologies Voice Coil Positioning Stage VCS06-500-CR-01A-MC

Description
The VCS06-500-CR-01A-MC voice coil positioning stage uses H2W voice coil motor NCC06-60-500-1X to generate a continuous/peak force of 50.0 lbs [227 N]/150 lbs [681 N] with a total stroke length of 0.64 in [16.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet
Description
The VCS06-500-CR-01A-MC voice coil positioning stage uses H2W voice coil motor NCC06-60-500-1X to generate a continuous/peak force of 50.0 lbs [227 N]/150 lbs [681 N] with a total stroke length of 0.64 in [16.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS06-500-CR-01A-MC - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS06-500-CR-01A-MC
Voice Coil Positioning Stage VCS06-500-CR-01A-MC
The VCS06-500-CR-01A-MC voice coil positioning stage uses H2W voice coil motor NCC06-60-500-1X to generate a continuous/peak force of 50.0 lbs [227 N]/150 lbs [681 N] with a total stroke length of 0.64 in [16.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

The VCS06-500-CR-01A-MC voice coil positioning stage uses H2W voice coil motor NCC06-60-500-1X to generate a continuous/peak force of 50.0 lbs [227 N]/150 lbs [681 N] with a total stroke length of 0.64 in [16.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS06-500-CR-01A-MC
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.6400 inch (16.26 mm)
Carriage Load 50 to 150 lbs (22.68 to 68.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM DETENT SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
XYZ Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20, Left-handed - 462-XYZ-LH-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Left-Handed
View Details