The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. The stage can be with enclosed end covers and a set of bellows.
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | XRS-006-10-020-001 |
| Product Name | Crossed Roller Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 6 inch (152 mm) |
| Carriage Load | 20.6 to 61.8 lbs (9.34 to 28.03 kg) |
| Orientation | Horizontal |