H2W Technologies Voice Coil Positioning Stage VCS20-020-CR-01-SV

Description
The VCS20-020-CR-01-SV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.
Datasheet
Description
The VCS20-020-CR-01-SV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS20-020-CR-01-SV - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS20-020-CR-01-SV
Voice Coil Positioning Stage VCS20-020-CR-01-SV
The VCS20-020-CR-01-SV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.

The VCS20-020-CR-01-SV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS20-020-CR-01-SV
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
Device Type Crossed Roller Slide
Bearing Type Ball/Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Triple Divide, 0.55 in. Travel, 8-32 & 1/4-20 - 9065-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5512 inch (14 mm)
View Details
Side Drive Positioning Stage - 1203SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-8-10-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Low Cost X and XY Piezoelectric Nanopositioning System - P-611.1 · P-611.2 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Motor Type Piezoelectric
View Details