H2W Technologies Voice Coil Positioning Stage VCS15-084-CR-001-CS

Description
The VCS15-084-CR-001-CS voice coil positioning stage uses H2W voice coil motor NCC15-24-050-1R to generate a continuous/peak force of 8.4 lbs [37.4 N]/25.2 lbs [112 N] with a total stroke length of 1.5 in [38.1 mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.
Datasheet
Description
The VCS15-084-CR-001-CS voice coil positioning stage uses H2W voice coil motor NCC15-24-050-1R to generate a continuous/peak force of 8.4 lbs [37.4 N]/25.2 lbs [112 N] with a total stroke length of 1.5 in [38.1 mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS15-084-CR-001-CS - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS15-084-CR-001-CS
Voice Coil Positioning Stage VCS15-084-CR-001-CS
The VCS15-084-CR-001-CS voice coil positioning stage uses H2W voice coil motor NCC15-24-050-1R to generate a continuous/peak force of 8.4 lbs [37.4 N]/25.2 lbs [112 N] with a total stroke length of 1.5 in [38.1 mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.

The VCS15-084-CR-001-CS voice coil positioning stage uses H2W voice coil motor NCC15-24-050-1R to generate a continuous/peak force of 8.4 lbs [37.4 N]/25.2 lbs [112 N] with a total stroke length of 1.5 in [38.1 mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS15-084-CR-001-CS
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.5 inch (38.1 mm)
Carriage Load 25.2 lbs (11.43 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KS Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
Features Cleanroom Rated
View Details
STAINLESS STEEL 45MM DETENT SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details