H2W Technologies Voice Coil Positioning Stage VCS20-020-CR-01-CSV

Description
The VCS20-020-CR-01-CSV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-mocron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.
Datasheet
Description
The VCS20-020-CR-01-CSV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-mocron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS20-020-CR-01-CSV - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS20-020-CR-01-CSV
Voice Coil Positioning Stage VCS20-020-CR-01-CSV
The VCS20-020-CR-01-CSV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-mocron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.

The VCS20-020-CR-01-CSV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-mocron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS20-020-CR-01-CSV
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
Device Type Crossed Roller Slide
Bearing Type Ball/Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 2202MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KU Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details