H2W Technologies Voice Coil Positioning Stage VCS40-020-CR-01-MF

Description
The VCS40-020-CR-01-MF voice coil positioning stage uses H2W voice coil motor NCC52-20-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 5.2 in [132 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.
Datasheet
Description
The VCS40-020-CR-01-MF voice coil positioning stage uses H2W voice coil motor NCC52-20-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 5.2 in [132 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS40-020-CR-01-MF - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS40-020-CR-01-MF
Voice Coil Positioning Stage VCS40-020-CR-01-MF
The VCS40-020-CR-01-MF voice coil positioning stage uses H2W voice coil motor NCC52-20-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 5.2 in [132 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.

The VCS40-020-CR-01-MF voice coil positioning stage uses H2W voice coil motor NCC52-20-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 5.2 in [132 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS40-020-CR-01-MF
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4 inch (102 mm)
Carriage Load 6 lbs (2.72 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XY Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, Left-Handed - 9066-XY-L-V - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details
Crossed Roller Slide Table - NBT-2065A-40 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 111 to 165 lbs (50.34 to 74.83 kg)
View Details