The VCS02-001-CR-001-MC voice coil positioning stage uses H2W voice coil motor NCC02-07-001-1R to generate a continuous/peak force of 0.26 lbs [1.2 N]/0.78 lbs [3.5 N] with a total stroke length of 0.20 in [5.1mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VCS02-001-CR-001-MC |
| Product Name | Voice Coil Positioning Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 0.2000 inch (5.08 mm) |
| Carriage Load | 0.2600 to 0.7800 lbs (0.1179 to 0.3537 kg) |