IKO International, Inc. Datasheets for Ball Slides
Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism.
Ball Slides: Learn more
| Product Name | Notes |
|---|---|
| Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XYθ positioning table. The X-table for linear... | |
| High Accuracy models (NT…H) offer maximum thrust of 25 N and stroke lengths from 25 to 65 mm. Running accuracy is less than 1 µm using Anti-Creep Cage Crossed Roller... | |
| High Rigidity Precision Linear Slide Units (BWU) are compact slides for limited stroke lengths. Slides incorporate two rows of steel balls in four point contact with raceways for stable and... | |
| Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and... | |
| Pick and Place models (NT…XZ) offer maximum thrust of 50 N (x axis) and 25 N (z axis), with stroke lengths of 45 mm (x axis) and 10 mm (z... | |
| Precision Linear Slide Units are lightweight, durable rolling guides that feature a U-shaped table and bad made of precision formed stainless steel. These units are suitable for use in measuring... | |
| Standard models (NT…V) are available in three sectional widths with thrusts to 36 N and stroke lengths from 10 to 120 mm. This series utilizes Linear Way L, a miniature... | |
| Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and... | |
| Our high rigidity precision positioning tables are extremely accurate and reliable positioning mechanisms that feature slide tables and beds made of cast iron for high rigidity and superior vibration damping. | |
| Our long stroke precision positioning tables are lightweight, long-stroke positioning mechanisms that feature two rows of highly rigid linear ways together with a slide table and bed made of high-strength... | |
| Our micro precision positioning tables are ultra-compact mechanisms comprised of an IKO micro linear way L with a track width of just 2mm and a 2mm diameter precision ground ball... | |
| Our super precision positioning tables offer ultra-precise running accuracy and high load capacity by incorporating IKO’s Super X linear roller way on a rigid cast iron bed. An advanced closed-loop... | |
| Our TE precision positioning tables are lightweight and compact positioning mechanisms that feature high-strength aluminum alloys and a slide table that moves within a U-shaped track rail. Table mass is... | |
| Our TU precision positioning tables are slim and compact positioning mechanisms that feature a U-shaped track rail and slide table. The table resides within the track rail as part of... |