IKO International, Inc. Super Precision Positioning Table TX

Description
Our super precision positioning tables offer ultra-precise running accuracy and high load capacity by incorporating IKO’s Super X linear roller way on a rigid cast iron bed. An advanced closed-loop control system that incorporates a linear encoder with a resolution of 0.016µm guarantees superior positioning accuracy. Four sizes are available with table widths from 120 to 420 millimeters. Built-in C-lube lubrication components guarantee long life and maintenance-free operation for five years or 20,000 kilometers. Optional low dust-generating grease is available for use in clean room applications.
Datasheet
Description
Our super precision positioning tables offer ultra-precise running accuracy and high load capacity by incorporating IKO’s Super X linear roller way on a rigid cast iron bed. An advanced closed-loop control system that incorporates a linear encoder with a resolution of 0.016µm guarantees superior positioning accuracy. Four sizes are available with table widths from 120 to 420 millimeters. Built-in C-lube lubrication components guarantee long life and maintenance-free operation for five years or 20,000 kilometers. Optional low dust-generating grease is available for use in clean room applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Precision Positioning Table - TX - IKO International, Inc.
Parsippany, NJ, USA
Super Precision Positioning Table
TX
Super Precision Positioning Table TX
Our super precision positioning tables offer ultra-precise running accuracy and high load capacity by incorporating IKO’s Super X linear roller way on a rigid cast iron bed. An advanced closed-loop control system that incorporates a linear encoder with a resolution of 0.016µm guarantees superior positioning accuracy. Four sizes are available with table widths from 120 to 420 millimeters. Built-in C-lube lubrication components guarantee long life and maintenance-free operation for five years or 20,000 kilometers. Optional low dust-generating grease is available for use in clean room applications.

Our super precision positioning tables offer ultra-precise running accuracy and high load capacity by incorporating IKO’s Super X linear roller way on a rigid cast iron bed. An advanced closed-loop control system that incorporates a linear encoder with a resolution of 0.016µm guarantees superior positioning accuracy.

  • Four sizes are available with table widths from 120 to 420 millimeters.
  • Built-in C-lube lubrication components guarantee long life and maintenance-free operation for five years or 20,000 kilometers.
  • Optional low dust-generating grease is available for use in clean room applications.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Linear Slides and Linear Stages
Product Number TX
Product Name Super Precision Positioning Table
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 31.5 inch (100 to 800 mm)
Rated Speed 2.46 to 19.69 in/sec (3.75 to 30 m/min)
Carriage Load 17.64 to 1182 lbs (8 to 536 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Linear Guide Blocks - 360823 - RS Components, Ltd.
Specs
Carriage Load 5260 lbs (2386 kg)
View Details
ALUMINUM MINI SLIDE - ARW2-16-100 - ARW2-16-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.06 inch (52.39 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details