IKO International, Inc. Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
| Product Name | Notes |
|---|---|
| Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy. For applications that require high load... | |
| C-Lube Linear MV Our C-Lube Linear Way MV guides offer the highest downward load capacity of all the ball type guides. Low profile, light weight design with a large load... | |
| C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation. Built-in lubricating element provides long lasting, maintenance-free operation through capillary action. Zero maintenance guaranteed for 20,000 km or... | |
| C-Lube Linear Way MLV Our C-Lube Linear Way MLV miniature guides are designed for applications that require smooth, maintenance-free linear motion at an economical price. Built-in lubrication saves time and... | |
| Crossed Roller Way Guides (CRW, CRWM) feature a unique design that incorporates a roller cage between two linear ways with V-shaped surfaces that act as track grooves. Because the cylindrical... | |
| Crossed Roller Way Units (CRWU) and Anti-Creep Crossed Roller Way Units (CRWUG) provide a complete solution for limited stroke lengths and feature a highly rigid table and bed to minimize... | |
| Linear Way H Our Linear Way H rolling guides feature two rows of large-diameter steel balls in four- point contact with raceways to ensure high stability and accuracy, even under... | |
| Linear Way LWF Our Linear Way F rolling guides feature a wide track rail and highly rigid slide unit to enable continuous linear motion. Two rows of large-diameter steel balls... | |
| Linear Way LWU Our Linear Way U rolling guides feature track rails with U-shaped cross-sections and raceways built into the interior, along which the slide unit travels. The U-shaped rail... | |
| Our C-Lube Linear Way ME compact guides feature built-in lubrication for maintenance-free operation. External dimensions of C-Lube ME guides are the same as standard Linear Way LWE guides, making these... | |
| Our C-Lube Linear Way MH guides offer high rigidity and built-in lubrication for maintenance-free operation. Slide units and track rails may be mixed and matched to achieve specific accuracy classes... | |
| Our C-Lube Linear Way ML lightweight miniature guides feature built-in lubrication. The C-lube unit doesn’t contact the track rail, enabling smooth motion without increasing rolling resistance. Components are made of... | |
| Our C-Lube Linear Way MUL guide features a U-shaped track and built-in lubrication for maintenance-free operation. External dimensions match the standard Linear Way LWU units, making these units interchangeable without... | |
| Our Linear Way E rolling guides feature an ultra-compact slide unit that allows continuous linear motion along the track rail. Two rows of steel balls make four-point contact with raceways... | |
| Our Linear Way L miniature rolling guides feature four points of contact in a double-row raceway design for high stability and accuracy. Guides are built to handle both fluctuating and... | |
| Our Low Decibel Linear Way E compact rolling guides enable smooth and quiet motion by incorporating plastic separators that eliminate contact between balls. Slide units come in three shapes, two... |