IKO International, Inc. Datasheets for Cylindrical Roller Bearings
Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Caged roller bearings are designed for high speeds and variable loads. Due to the axial distance between double rollers, large moment loads are supported. Optional synthetic rubber seals prevent dust... | |
| High rigidity crossed roller bearings feature solid, one-piece construction for high accuracy. Inseparable design integrates inner and outer ring into one structure for high rigidity. Smooth rotation ensured by separators... | |
| Mounting holed type, high rigidity crossed roller bearings feature mounting holes on both inner and outer rings for easy installation. Inseparable design integrates inner and outer ring into one structure... | |
| Roller bearings for sheaves feature a double-row, full complement design with a low sectional height ideal for use in sheaves. Two styles available - sealed and shielded. Both styles withstand... | |
| Slim crossed roller bearings feature a small outside diameter compared to the inside diameter, plus a narrow width. Shaft diameters range from 50 to 200 mm. Available in caged, separator... | |
| Standard crossed roller bearings feature a two-piece outer ring, bolted together to prevent separation during transport and installation. Shaft diameters range from 30 to 250 mm. Available in caged and... | |
| Super slim crossed roller bearings feature an extremely compact design, just 5.5 mm high and 5 mm wide. Separators are incorporated between cylindrical rollers provide smooth rotation. Lightweight and compact... |