IKO International, Inc. Linear Motor Tables LT

Description
Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive positioning. A C-shaped magnet yoke set between two stator magnets, along with a high-density coil, enable a driving force of 150 to 900 N for fast, precise motion. The three styles of the LT series are: compact (CE), long stroke (LD) and high thrust (H). Built-in C-Lube lubrication units guarantee long life and maintenance-free operation for five years or 20,000 km. Applications include semiconductor equipment, measuring instruments, assembly systems and material handling machinery.
Datasheet
Description
Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive positioning. A C-shaped magnet yoke set between two stator magnets, along with a high-density coil, enable a driving force of 150 to 900 N for fast, precise motion. The three styles of the LT series are: compact (CE), long stroke (LD) and high thrust (H). Built-in C-Lube lubrication units guarantee long life and maintenance-free operation for five years or 20,000 km. Applications include semiconductor equipment, measuring instruments, assembly systems and material handling machinery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motor Tables - LT - IKO International, Inc.
Parsippany, NJ, USA
Linear Motor Tables
LT
Linear Motor Tables LT
Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive positioning. A C-shaped magnet yoke set between two stator magnets, along with a high-density coil, enable a driving force of 150 to 900 N for fast, precise motion. The three styles of the LT series are: compact (CE), long stroke (LD) and high thrust (H). Built-in C-Lube lubrication units guarantee long life and maintenance-free operation for five years or 20,000 km. Applications include semiconductor equipment, measuring instruments, assembly systems and material handling machinery.

Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive positioning.

  • A C-shaped magnet yoke set between two stator magnets, along with a high-density coil, enable a driving force of 150 to 900 N for fast, precise motion.
  • The three styles of the LT series are: compact (CE), long stroke (LD) and high thrust (H).
  • Built-in C-Lube lubrication units guarantee long life and maintenance-free operation for five years or 20,000 km.
  • Applications include semiconductor equipment, measuring instruments, assembly systems and material handling machinery.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Linear Slides and Linear Stages
Product Number LT
Product Name Linear Motor Tables
Axis Configuration X Axis Only
Stroke or X-Axis Travel 39.37 to 107 inch (1000 to 2720 mm)
Rated Speed 27.56 to 118 in/sec (42 to 180 m/min)
Carriage Load 198 lbs (90 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Mini slide - DGST-25-40-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Stage - MPAS-A60181-V05S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Motion - Slide Rail - ATG35S+450L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.02 inch (254 mm)
View Details