IKO International, Inc. High Rigidity Precision Positioning Table TSLH

Description
Our high rigidity precision positioning tables are extremely accurate and reliable positioning mechanisms that feature slide tables and beds made of cast iron for high rigidity and superior vibration damping. The parallel design of two sets of linear ways ensures high stability and accuracy as well as high load capacity. Four sizes are available with table widths from 120 to 420 millimeters. C-Lube lubrication components built into the linear ways and precision ball screws guarantee long life and maintenance-free operation for five years or 20,000 kilometers. Two-axis tables are possible by combining two LH units. Optional bellows to prevent dust ingression and black chrome surface treatments to prevent corrosion are available.
Datasheet
Description
Our high rigidity precision positioning tables are extremely accurate and reliable positioning mechanisms that feature slide tables and beds made of cast iron for high rigidity and superior vibration damping. The parallel design of two sets of linear ways ensures high stability and accuracy as well as high load capacity. Four sizes are available with table widths from 120 to 420 millimeters. C-Lube lubrication components built into the linear ways and precision ball screws guarantee long life and maintenance-free operation for five years or 20,000 kilometers. Two-axis tables are possible by combining two LH units. Optional bellows to prevent dust ingression and black chrome surface treatments to prevent corrosion are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Rigidity Precision Positioning Table - TSLH - IKO International, Inc.
Parsippany, NJ, USA
High Rigidity Precision Positioning Table
TSLH
High Rigidity Precision Positioning Table TSLH
Our high rigidity precision positioning tables are extremely accurate and reliable positioning mechanisms that feature slide tables and beds made of cast iron for high rigidity and superior vibration damping. The parallel design of two sets of linear ways ensures high stability and accuracy as well as high load capacity. Four sizes are available with table widths from 120 to 420 millimeters. C-Lube lubrication components built into the linear ways and precision ball screws guarantee long life and maintenance-free operation for five years or 20,000 kilometers. Two-axis tables are possible by combining two LH units. Optional bellows to prevent dust ingression and black chrome surface treatments to prevent corrosion are available.

Our high rigidity precision positioning tables are extremely accurate and reliable positioning mechanisms that feature slide tables and beds made of cast iron for high rigidity and superior vibration damping. The parallel design of two sets of linear ways ensures high stability and accuracy as well as high load capacity.

  • Four sizes are available with table widths from 120 to 420 millimeters.
  • C-Lube lubrication components built into the linear ways and precision ball screws guarantee long life and maintenance-free operation for five years or 20,000 kilometers.
  • Two-axis tables are possible by combining two LH units.
  • Optional bellows to prevent dust ingression and black chrome surface treatments to prevent corrosion are available.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Linear Slides and Linear Stages
Product Number TSLH
Product Name High Rigidity Precision Positioning Table
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 39.37 inch (100 to 1000 mm)
Rated Speed 5.91 to 19.69 in/sec (9 to 30 m/min)
Carriage Load 17.64 to 1182 lbs (8 to 536 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Linear Guide Blocks - 360904 - RS Components, Ltd.
Specs
Carriage Load 2113 lbs (958 kg)
View Details
ALUMINUM MINI SLIDE - ARW2-16-150 - ARW2-16-150 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.88 inch (98.42 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XT 0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X Axis Only; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details