IKO International, Inc. Datasheets for Ball Splines
Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety of applications.
Ball Splines: Learn more
| Product Name | Notes |
|---|---|
| Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be... | |
| Linear Ball Spline G guides are designed for continuous linear motion of an external cylinder that smoothly slides along a spline shaft. Interchangeable specifications allow external cylinders and spline shafts... | |
| Stroke Ball Splines are compact guides that enable extremely smooth and straight linear motion in defined stroke lengths. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even during... |