IKO International, Inc. Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| Linear Bushings (LM) feature a high-precision design comprised of a rolling guide that travels along a shaft to achieve unlimited linear motion. A specialized retainer is used to accurately guide... | |
| Linear Bushings (LMG) are designed to offer a large load capacity to enable unlimited linear motion of an external cylinder along a shaft with grooved raceways. Cylinders and shafts feature... | |
| Miniature Linear Bushings (LMS) are tiny rolling guides that travel along a shaft to achieve unlimited linear motion and are available in shaft diameters of 3, 4 and 5 mm. | |
| Stroke Rotary Bushings (ST) enable simultaneous rotary and linear motion with a specialized design that combines an external cylinder with a cylindrical raceway and balls incorporated in the retainer. The... | |
| Stroke Rotary Cages (BG) feature high-accuracy balls incorporated in a uniquely designed retainer to achieve precise rotational motion, as well as simultaneous rotary and linear motion. Highly rigid, lightweight retainers... |