IKO International, Inc. Datasheets for Cam Followers
Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft.
Cam Followers: Learn more
| Product Name | Notes |
|---|---|
| C-Lube cam followers include a thermoset solid lubricant prepacked into the bearing space for long lasting, maintenance free operation. Continuous lubrication occurs as bearings rotate, enabling uninterrupted smooth motion on... | |
| Centralized lubrication cam followers feature one or two pipe-threaded holes in the stud. They are designed for applications where centralized oil supply piping is required. Stud diameters range from 6... | |
| Cylindrical roller followers are full complement, heavy duty roller bearings featuring double-row cylindrical rollers incorporated in the outer ring. Built to handle large radial loads and some axial loads. Inner... | |
| Easy mounting cam followers feature stepped processing on the stud. Stepped areas are secured from the top with a set screw for easy attachment. Ideal for specific applications such as... | |
| Eccentric cam followers feature an eccentric collar fixed to the stud, enabling easy positioning in the radial direction against the opposing track surface. Eccentricity ranges from 0.4 to 1.5 mm. | |
| Heavy duty cam followers are full complement roller bearings designed with a double row of cylindrical rollers built into the outer ring. Handles large radial loads along with typical axial... | |
| Inch series cam followers are available in two styles, all-purpose and heavy duty. Heavy duty design features large load ratings and a black oxide film treatment. Stud diameters range from... | |
| Inch series non-separable roller followers feature a black oxide surface treatment. Inner ring IDs range from 1/4 to 1 1/4 in. (6.35 to 31.75 mm) | |
| Miniature cam followers incorporate extremely fine needle style rollers between the outer ring and stud. Compact design features a small outer ring diameter relative to stud diameter. Applications include electronic... | |
| Separable and non-separable styles are available to help tailor IKO roller followers to their intended application. Separable followers combine an outer ring, inner ring and needle cage for excellent high-speed... | |
| Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring. | |
| Standard cam followers are the basic style and suit a wide range of applications. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... | |
| Thrust disk cam followers feature synthetic resin thrust washers with exceptional wear and heat resistance. Durable thrust washers are built into sliding contact areas of the outer ring, stud head... |