IKO International, Inc. Cleanroom Positioning Table TC

Description
Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping into the clean room environment. Tables are lightweight, compact and feature minimal cross sectional height as low as 50 millimeters. Major components are made of high strength, corrosion-resistant aluminium alloys, stainless steel and precision ball screws. Bed widths range from 50 to 86 millimeters. Built-in C-Lube lubrication components in both the rolling guide and ball screw guarantee long life and maintenance-free operation for five years or 20,000 kilometers.
Datasheet
Description
Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping into the clean room environment. Tables are lightweight, compact and feature minimal cross sectional height as low as 50 millimeters. Major components are made of high strength, corrosion-resistant aluminium alloys, stainless steel and precision ball screws. Bed widths range from 50 to 86 millimeters. Built-in C-Lube lubrication components in both the rolling guide and ball screw guarantee long life and maintenance-free operation for five years or 20,000 kilometers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Positioning Table - TC - IKO International, Inc.
Parsippany, NJ, USA
Cleanroom Positioning Table
TC
Cleanroom Positioning Table TC
Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping into the clean room environment. Tables are lightweight, compact and feature minimal cross sectional height as low as 50 millimeters. Major components are made of high strength, corrosion-resistant aluminium alloys, stainless steel and precision ball screws. Bed widths range from 50 to 86 millimeters. Built-in C-Lube lubrication components in both the rolling guide and ball screw guarantee long life and maintenance-free operation for five years or 20,000 kilometers.

Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping into the clean room environment.

  • Tables are lightweight, compact and feature minimal cross sectional height as low as 50 millimeters.
  • Major components are made of high strength, corrosion-resistant aluminium alloys, stainless steel and precision ball screws.
  • Bed widths range from 50 to 86 millimeters.
  • Built-in C-Lube lubrication components in both the rolling guide and ball screw guarantee long life and maintenance-free operation for five years or 20,000 kilometers.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Linear Slides and Linear Stages
Product Number TC
Product Name Cleanroom Positioning Table
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 31.5 inch (50 to 800 mm)
Rated Speed 7.87 to 39.37 in/sec (12 to 60 m/min)
Carriage Load 15.44 to 79.38 lbs (7 to 36 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+559L - THK America, Inc.
Specs
Stroke or X-Axis Travel 22.87 inch (581 mm)
View Details
Linear Guide Blocks - 360840 - RS Components, Ltd.
Specs
Carriage Load 15511 lbs (7035 kg)
View Details
Piezo Linear Stage, 1.0 in. Travel, Crossed Roller Bearings - 9067-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details