High Accuracy models (NT…H) offer maximum thrust of 25 N and stroke lengths from 25 to 65 mm. Running accuracy is less than 1 µm using Anti-Creep Cage Crossed Roller Ways in the tables guiding parts.
| IKO International, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | NTH |
| Product Name | Linear Motor Drive Positioning Table |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 0.9843 to 2.56 inch (25 to 65 mm) |
| Rated Speed | 3.54 to 15.75 in/sec (5.4 to 24 m/min) |
| Carriage Load | 11.03 lbs (5 kg) |
| Orientation | Vertical (optional feature); Horizontal (optional feature) |