IKO International, Inc. Precision Positioning Table TU

Description
Our TU precision positioning tables are slim and compact positioning mechanisms that feature a U-shaped track rail and slide table. The table resides within the track rail as part of a complete linear motion rolling guide assembly designed with two rows of large-diameter steel balls in four-point contact with raceways. This specialized design enables both high accuracy and high rigidity, even under fluctuating and complex loads. Six sizes are available with track rail widths from 25 to 130 millimeters. Optional bellows to prevent dust ingression and black chrome surface treatments to prevent corrosion are available. Table length, ball screw type, motor and sensors may be customized to meet the needs of specific applications.
Datasheet
Description
Our TU precision positioning tables are slim and compact positioning mechanisms that feature a U-shaped track rail and slide table. The table resides within the track rail as part of a complete linear motion rolling guide assembly designed with two rows of large-diameter steel balls in four-point contact with raceways. This specialized design enables both high accuracy and high rigidity, even under fluctuating and complex loads. Six sizes are available with track rail widths from 25 to 130 millimeters. Optional bellows to prevent dust ingression and black chrome surface treatments to prevent corrosion are available. Table length, ball screw type, motor and sensors may be customized to meet the needs of specific applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Positioning Table - TU - IKO International, Inc.
Parsippany, NJ, USA
Precision Positioning Table
TU
Precision Positioning Table TU
Our TU precision positioning tables are slim and compact positioning mechanisms that feature a U-shaped track rail and slide table. The table resides within the track rail as part of a complete linear motion rolling guide assembly designed with two rows of large-diameter steel balls in four-point contact with raceways. This specialized design enables both high accuracy and high rigidity, even under fluctuating and complex loads. Six sizes are available with track rail widths from 25 to 130 millimeters. Optional bellows to prevent dust ingression and black chrome surface treatments to prevent corrosion are available. Table length, ball screw type, motor and sensors may be customized to meet the needs of specific applications.

Our TU precision positioning tables are slim and compact positioning mechanisms that feature a U-shaped track rail and slide table. The table resides within the track rail as part of a complete linear motion rolling guide assembly designed with two rows of large-diameter steel balls in four-point contact with raceways.

  • This specialized design enables both high accuracy and high rigidity, even under fluctuating and complex loads.
  • Six sizes are available with track rail widths from 25 to 130 millimeters.
  • Optional bellows to prevent dust ingression and black chrome surface treatments to prevent corrosion are available.
  • Table length, ball screw type, motor and sensors may be customized to meet the needs of specific applications.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Linear Slides and Linear Stages
Product Number TU
Product Name Precision Positioning Table
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 5.12 inch (25 to 130 mm)
Rated Speed 4.72 to 29.53 in/sec (7.2 to 45 m/min)
Carriage Load 398 to 15803 lbs (180 to 7167 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Side Drive Positioning Stage - 3204SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Guide Blocks - 360868 - RS Components, Ltd.
Specs
Carriage Load 16500 lbs (7483 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details